Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down
Topology Buck, Boost
Output Phases 1
Supply Voltage 8.4V ~ 30V
Switching Frequency 340kHz ~ 460kHz
Duty Cycle (Maximum) 85%
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number UC3824
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1275919-UC3824N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3824N CAD Model

Description

Texas Instruments UC3824N High-Speed PWM Controller

The UC3824N from Texas Instruments is a high-speed Pulse Width Modulation (PWM) controller designed for efficient power management and conversion in a wide range of electronic applications. This advanced controller integrates multiple features to facilitate the design of power supplies, DC-DC converters, and other power control systems.

Key Features:

  • High Performance: The UC3824N operates at high frequencies up to 1MHz, which allows for smaller passive components, reducing the overall size and cost of the power supply design.
  • Programmable Output: It features programmable outputs that can be tailored to specific applications, providing designers with flexibility in controlling output voltage and current levels.
  • Versatile Control Methods: This controller supports various control methods, including voltage mode, current mode, and hybrid approaches, enabling precision in power delivery and system optimization.
  • Enhanced Protection: The UC3824N includes a range of protection features such as under-voltage lockout, over-current protection, and thermal shutdown to ensure reliable operation under adverse conditions.
  • Adjustable Dead-Time: It allows for the adjustment of dead-time, which helps in minimizing power losses and improving efficiency in power converters.

Applications:

The UC3824N is suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power inverters
  • Battery chargers
  • LED drivers
  • Telecommunication equipment
  • Servers and networking equipment

Technical Specifications:

The device comes in a 16-pin DIP (Dual In-line Package) and operates over an extended commercial temperature range. With its advanced design and comprehensive feature set, the UC3824N stands out as a robust solution for complex power management challenges.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Texas Instruments website or consult the UC3824N datasheet.

You May Also Be Interested in

Texas Instruments
CURRENT MODE PWM CONTROLLER
Need more? Email Us
ECAD model for UC2845DG4
Texas Instruments
IC REG CTRLR FWRD CONV 16SOIC / Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Need more? Email Us
ECAD model for UCC3580DTR-1
Renesas Electronics America
Triple, 180° Out-of-Phase, Synchronous Step-Down PWM Controller | IC REG CTRLR BUCK 32QFN
Need more? Email Us
ECAD model for ISL9443IRZ
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR BOOST/FLYBACK 8DIP
Need more? Email Us
ECAD model for UC3845NG
Texas Instruments
PULSE-WIDTH-MODULATION CONTROL CIRCUIT
Need more? Email Us
ECAD model for TL594CPWRG4
Renesas Electronics America
Microprocessor CORE Voltage Regulator Multi-Phase Buck PWM Controller | IC REG CTRLR BUCK 20SOIC
Need more? Email Us
ECAD model for HIP6311ACB
Microchip Technology
IC REG CTRLR
Lowest to $3.0991
ECAD model for MCP19125T-E/MQ
Texas Instruments
LM3753 Scalable 2-Phase Synchronous Buck Controller with Integrated FET Drivers and Linear Regulator Controller
Need more? Email Us
ECAD model for LM3753SQX/NOPB
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $19.5582
ECAD model for LTC7818JUJ#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention