Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188525-SB015-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB015-TB CAD Model

Description

The ON Semiconductor SB015-TB is a robust and efficient Schottky barrier rectifier diode designed for high-frequency applications where low forward voltage drop and fast switching are required. This diode is a popular choice for power supply and converter systems, particularly in compact and energy-sensitive electronics.

Key Features

  • Low Forward Voltage Drop: The SB015-TB provides a very low forward voltage drop, which results in reduced power loss and improved efficiency in the application circuit.
  • High Surge Current Capability: It is capable of handling high surge currents, making it suitable for applications that may experience occasional surges or spikes in current.
  • Fast Switching Speed: The fast switching capability of the SB015-TB minimizes losses during the transition from conducting to non-conducting states, which is critical in high-frequency rectification.
  • Thermal Stability: Engineered for thermal stability, the diode can operate reliably over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Low Power Loss: With its high efficiency, the SB015-TB ensures minimal power loss, which is essential for battery-powered devices and energy-saving applications.

Applications

The SB015-TB is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power converters
  • Reverse battery protection
  • Power management in portable and battery-powered devices

Product Specifications

Parameter Value Package DO-214AA (SMB) Peak Repetitive Reverse Voltage 15 V Average Rectified Forward Current 1 A Operating Temperature Range -55°C to +150°C Storage Temperature Range -55°C to +175°C

The ON Semiconductor SB015-TB Schottky barrier rectifier diode is a reliable and high-performance component that meets the stringent requirements of modern electronic systems. Its combination of low forward voltage drop, high surge current capability, and fast switching speed make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microsemi Corporation
DIODE GEN PURP 1KV 1A D-5A
Need more? Email Us
ECAD model for JANTXV1N6625U
Microsemi Corporation
DIODE SCHOTTKY 90V 1A DO204AL
Need more? Email Us
ECAD model for MS109/TR8
ON Semiconductor
Ultrafast Recovery Power Rectifier | DIODE GEN PURP 300V 20A TO220F
Need more? Email Us
ECAD model for FFPF20UP30STU
Microsemi Corporation
DIODE SCHOTTKY 35V 180A HALFPAK
Need more? Email Us
ECAD model for HS18135R
Microsemi Corporation
DIODE GEN PURP 200V 1.2A D-5A
Need more? Email Us
ECAD model for JANTX1N6620U
Microsemi Corporation
DIODE SIL CARB 1.2KV 43A TO247
Need more? Email Us
ECAD model for APT10SCE120B
Microsemi Corporation
DIODE GEN PURP 600V 1.2A D-5A
Lowest to $26.4264
ECAD model for JANTXV1N6622U
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SSUR3140R
Microsemi Corporation
DIODE SCHOTTKY 20V 1A ULTRAMITE
Need more? Email Us
ECAD model for UMA5817-T7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention