EN
  • EN
  • DE
  • IT

VT223FCR-ADJ

Part No VT223FCR-ADJ
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description VT223FCR-ADJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 400161-VT223FCR-ADJ
Ultra Librarian 3D Model Ultra Librarian VT223FCR-ADJ CAD Model

Description

Maxim Integrated's VT223FCR-ADJ Voltage Regulator

The VT223FCR-ADJ from Maxim Integrated is a high-performance, adjustable voltage regulator designed to cater to a wide array of applications requiring stable and reliable power supply. This component is a testament to Maxim Integrated's commitment to providing innovative solutions that meet the needs of modern electronics.

With its adjustable output voltage feature, the VT223FCR-ADJ offers designers the flexibility to fine-tune the voltage supplied to their circuit, ensuring optimal performance for a variety of devices. This makes it an ideal choice for applications such as portable devices, embedded systems, and any other application where precise voltage regulation is crucial.

Key Features:

  • Adjustable Output Voltage: The regulator allows for customization of the output voltage to match specific requirements, providing versatility across different applications.
  • High Efficiency: Maxim Integrated's design ensures that the VT223FCR-ADJ operates with high efficiency, minimizing power loss and heat generation.
  • Low Dropout: The low dropout characteristic of the regulator ensures it maintains regulation even with minimal differences between input and output voltages, making it highly efficient in battery-operated devices.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, thus ensuring long-term reliability and safety.
  • Current Limiting: The integrated current limiting feature prevents damage from overcurrent conditions, adding an extra layer of security to your system.
  • Wide Operating Temperature Range: The VT223FCR-ADJ is designed to perform reliably across a broad temperature range, suitable for harsh environments.

The compact form factor of the VT223FCR-ADJ allows for easy integration into space-constrained designs without compromising on power capability. Whether you're developing a sophisticated medical device, a rugged industrial control system, or a consumer wearable, the VT223FCR-ADJ voltage regulator from Maxim Integrated is engineered to deliver precise power management tailored to your specific needs.

Maxim Integrated's dedication to quality and performance is evident in the VT223FCR-ADJ, making it a smart choice for any application where dependable voltage regulation is a must.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess