EN
  • EN
  • DE

LM8300IMT9B/NOPB

Part No LM8300IMT9B/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description LM8300/LM8500 Four Wire Resistive Touchscreen Controller with Brownout
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Touchscreen 4 Wire Resistive
Resolution (Bits) 10 b
Interface UART
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 11.5mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 1200828-LM8300IMT9B/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 38
Family Name LM8300IMT9B/NOPB
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM8300IMT9B/NOPB CAD Model

Description

Product Overview: LM8300IMT9B/NOPB by Texas Instruments

The LM8300IMT9B/NOPB is a high-performance, integrated circuit from Texas Instruments, designed to meet the demanding requirements of advanced electronic systems. This product is part of TI's extensive line of power management and signal processing solutions, which are renowned for their reliability, efficiency, and innovation.

Key Features

  • High Precision: The LM8300IMT9B/NOPB offers precise voltage regulation, ensuring stable operation even under variable load conditions. This makes it ideal for sensitive applications where voltage accuracy is critical.
  • Low Power Consumption: Designed with energy efficiency in mind, this device consumes minimal power, which is essential for battery-operated devices and applications with strict power budget constraints.
  • Durable: The robust design of the LM8300IMT9B/NOPB ensures long-term reliability and durability, making it suitable for industrial applications that require components to withstand harsh conditions.
  • Easy Integration: With its compact form factor and standard surface-mount package, the LM8300IMT9B/NOPB can be easily integrated into a wide range of electronic systems without requiring significant board space or complex mounting techniques.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, which means it is manufactured without the use of harmful substances, making it environmentally friendly and safe for use in consumer electronics.

Applications

The LM8300IMT9B/NOPB is versatile and can be used in various applications, including:

  • Power supply modules
  • Consumer electronics
  • Automotive systems
  • Telecommunications equipment
  • Industrial controls

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive technical support for the LM8300IMT9B/NOPB. Engineers and designers can access a wealth of resources, including datasheets, reference designs, and application notes, to facilitate the integration and use of this IC in their projects.

With its combination of performance, efficiency, and versatility, the LM8300IMT9B/NOPB from Texas Instruments stands out as an excellent choice for developers looking to incorporate a reliable power management solution into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC SCREEN CNTRL 12BIT 32LFCSP
Lowest to $4.0747
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 56-QFN (6x6)
Lowest to $10.8258
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.1936
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16LFCSP
Lowest to $2.8147
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $2.6900
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Lowest to $58.5000
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO / Touchscreen Controller 2 Wire Capacitive 12 b I2C Interface 49-UFBGA (5x5)
Lowest to $3.0261
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
Lowest to $9.0956

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess