EN
  • EN
  • DE

MP86883GQKT-P

Part No MP86883GQKT-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description IC REG CTRLR 14V 55A 34TQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Monolithic Power Systems Inc.
Series Intelli-Phase™
Package Tape & Reel
Product Status Not For New Designs
Output Configuration Half Bridge
Applications General Purpose
Interface Logic
Load Type Inductive
Technology Power MOSFET
Current - Output / Channel 55A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 4.5V ~ 14V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature
Mounting SMD (SMT)
Package / Case 34-PowerWFQFN
Supplier Device Package 34-TQFN (6x6)
Base Product Number MP86883
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1589-1222-6,1589-1222-2,1589-1222-1
Standard Package 500
Win Source Part Number 1080190-MP86883GQKT-P
Ultra Librarian 3D Model Ultra Librarian MP86883GQKT-P CAD Model

Description

The MP86883GQKT-P is an integrated circuit manufactured by Monolithic Power Systems Inc.

  • Series: Intelli-Phase™
  • Type: PMIC full/half-bridge driver
  • Package: Tape and reel
  • Standard Package: 500
  • Current Output per Channel: 55A
  • Fault Protection: Current Limiting and Over-Temperature Protection
  • Output Configuration: Half-Bridge
  • Voltage Load: 4.5V to 14V
  • Application: General-Purpose

You May Also Be Interested in

Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
Lowest to $458.9553
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355
Analog Devices Inc.
ISOLATED HALF-BRIDGE DRIVER / Driver
Lowest to $3.1282
Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.1980
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess