EN
  • EN
  • DE

TB67Z800FTG,EL

Part No TB67Z800FTG,EL
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Full, Half - Bridge Drivers
Description INVERTER/3 HALF BRIDGE MOSFETS W / Half Bridge (3) Driver General Purpose 36-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Toshiba Semiconductor and Storage
Package Tape & Reel
Output Configuration Half Bridge (3)
Applications General Purpose
Interface Logic
Load Type Inductive, Capacitive
Current - Output / Channel 3A
Voltage - Supply 5.5V ~ 22V
Voltage - Load 5.5V ~ 22V
Temperature Range - Operating -40°C ~ 105°C (TA)
Fault Protection Current Limiting, Over Temperature, Shoot-Through, UVLO
Mounting SMD (SMT)
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (5x5)
Base Product Number TB67Z800
ECCN EAR99
HTSUS 8542.39.0001
Other Names TB67Z800FTGELDKR,TB67Z800FTGELTR,TB67Z800FTG(O,EL),TB67Z800FTGEL,TB67Z800FTGELCT,TB67Z800FTG(OEL)
Standard Package 2,000
Win Source Part Number 1207005-TB67Z800FTG,EL
Ultra Librarian 3D Model Ultra Librarian TB67Z800FTG,EL CAD Model

Description

The TB67Z800FTG,EL is a half-bridge driver integrated circuit (IC) in the PMIC - Full, Half-Bridge Drivers category.

  • Logic Interface: Yes
  • Output Current per Channel: Up to 3A
  • Load Voltage Range: 5.5V to 22V
  • Load Type: Inductive and capacitive
  • Package: 36-VFQFN Exposed Pad
  • Mounting: SMD (SMT)
  • Fault Protection: Current limiting, over temperature, shoot-through, and UVLO
  • Application: General purpose
  • Packaging: Tape and reel

You May Also Be Interested in

Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
Lowest to $4.0180
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Sanken
Half Bridge (2) Driver General Purpose Power MOSFET 15-SIP
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
Lowest to $4.4282
Analog Devices Inc.
ISOLATED HALF-BRIDGE DRIVER / Driver
Lowest to $3.1282
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess