EN
  • EN
  • DE

VT1198SAFQX

Part No VT1198SAFQX
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description VT1198SAFQX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 903053-VT1198SAFQX
Ultra Librarian 3D Model Ultra Librarian VT1198SAFQX CAD Model

Description

Maxim Integrated's VT1198SAFQX is a state-of-the-art, high-performance integrated circuit designed to cater to the demanding requirements of modern electronic systems. This precision-engineered component is well-suited for applications requiring robust power management, signal processing, and data conversion functionalities. With its compact form factor and advanced technology, the VT1198SAFQX is an ideal choice for designers looking to enhance the efficiency and reliability of their systems.

Key Features

  • High Accuracy: The VT1198SAFQX is designed to deliver precise measurements and control, ensuring optimal performance for sensitive applications.
  • Low Power Consumption: This IC is optimized for energy efficiency, which makes it suitable for battery-powered devices and applications where power conservation is critical.
  • Advanced Integration: With multiple functionalities integrated into a single chip, the VT1198SAFQX reduces the need for additional components, saving space and simplifying the design process.
  • Durability: Built with high-quality materials, the VT1198SAFQX is capable of withstanding harsh environments and maintaining its performance over a wide temperature range.

Applications

  • Industrial Automation
  • Telecommunications
  • Medical Devices
  • Automotive Systems
  • Consumer Electronics

The VT1198SAFQX is a versatile component that integrates seamlessly into various circuits, offering designers a flexible solution for enhancing their products. Its robust design and high-quality construction make it a reliable choice for a wide array of applications, from complex industrial systems to consumer gadgets.

Maxim Integrated's commitment to innovation is reflected in the VT1198SAFQX, providing engineers with the tools they need to create cutting-edge technology. Whether you're developing the next generation of smart devices or working on critical industrial equipment, the VT1198SAFQX is engineered to meet and exceed the challenges of your application.

You May Also Be Interested in

Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess