EN
  • EN
  • DE

IXBK64N250

Part No IXBK64N250
Manufacturer IXYS
Catalog IGBTs - Single
Description BIMOSFET 2500V 75A MONO TO-247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Package Bulk
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 2500 V
Current - Collector (Ic) (Max) 75 A
Vce(on) (Max) @ Vge, Ic 3V @ 15V, 64A
Power - Max 735 W
Input Type Standard
Mounting Type Through Hole
Package / Case TO-264-3, TO-264AA
Supplier Device Package TO-264AA
Base Product Number IXBK64
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 876053-IXBK64N250
Ultra Librarian 3D Model Ultra Librarian IXBK64N250 CAD Model

Description

The IXBK64N250 is a single IGBT (Insulated Gate Bipolar Transistor) used in discrete semiconductor products.

  • Manufacturer: IXYS
  • Package: Bulk
  • Pieces: 25
  • Maximum Power Rating: 735W
  • Collector-Emitter Breakdown Voltage: 2500V
  • Current Rating: 75A
  • Vce(on): 3V @ 15V and 64A
  • Mounting: Through-hole
  • Package/Case: TO-264-3, TO-264AA
  • Product Status: Active

You May Also Be Interested in

Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $112.7829 $112.7829
2+ $108.5430 $217.0860
3+ $104.3030 $312.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,811 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess