Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 21mA
Tolerance ±1%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Voltage - Input 13 V ~ 30 V
Operating Supply Current 1.6mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 793080-REF01CESA+T
Popularity Medium
Supply and Demand Status Limited
Family Name REF01
Introduction Date January 05, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian REF01CESA+T CAD Model

Description

Maxim Integrated Product REF01CESA+T Overview

The REF01CESA+T from Maxim Integrated is a high-precision voltage reference designed to offer a stable and accurate reference voltage for a wide array of applications. This component is a critical building block in systems requiring precise voltage regulation, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various measurement and control systems.

Key Features

  • Precision Voltage: The REF01CESA+T provides a fixed 10V output with a high accuracy level, ensuring reliable performance for sensitive electronic circuits.
  • Temperature Stability: With excellent temperature coefficients, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for applications that operate under varying environmental conditions.
  • Low Power Consumption: Designed for efficiency, it offers low power consumption, which is ideal for battery-powered devices and energy-sensitive applications.
  • Wide Supply Range: It operates over a broad supply voltage range, providing flexibility in system design and compatibility with a variety of power sources.

Applications

The REF01CESA+T is versatile and can be used in numerous applications, including:

  • Data acquisition systems
  • Instrumentation
  • Industrial control systems
  • Medical devices
  • High-precision power supplies

Product Specifications

The REF01CESA+T voltage reference comes in an 8-pin SOIC package, making it compact and easy to integrate into various circuit designs. It has a wide operating temperature range from -40°C to +85°C, ensuring reliable operation in extreme conditions. The device also features a low dropout voltage, which makes it particularly useful in applications with a limited power budget.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the REF01CESA+T is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance. Whether used in commercial, industrial, or high-reliability environments, this voltage reference can be counted on to deliver consistent results.

You May Also Be Interested in

Diodes Incorporated
IC VREF SHUNT ADJ SOT-23F
Need more? Email Us
ECAD model for ZTL431BFFTA
Fairchild/ON Semiconductor
IC VREF SHUNT ADJ TO92-3
Lowest to $0.0902
ECAD model for KA431AZBU
Texas Instruments
IC VREF SHUNT 2.048V SC70
Lowest to $3.2820
ECAD model for LM4040A20IDCKR
Texas Instruments
IC VREF SHUNT 3V SOT23-3
Lowest to $0.6152
ECAD model for LM4040C30IDBZR
Diodes Incorporated
IC VREF SHUNT ADJ SC59R
Lowest to $0.3728
ECAD model for AP432RG-7
Diodes Incorporated
IC VREF SHUNT 1.22V SOT23
Lowest to $0.8746
ECAD model for ZXRE125EFTA
Maxim Integrated
IC VREF SHUNT 1.225V SOT23
Lowest to $2.2211
ECAD model for LM4041BEM3-1.2+T
Linear Technology
IC VREF SERIES 2.5V 3DFN
Lowest to $6.3315
ECAD model for LT6660KCDC-2.5#TRPBF
Analog Devices Inc.
PREC 2.5V 3 TERM. REFERENCE / Voltage Reference IC V TO-52-3
Need more? Email Us
ECAD model for LT580SH

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention