Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Shift Registers
Manufacturer STMicroelectronics
Win Source Part Number 308939-M74HC164M1R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC164M1R CAD Model

Description

STMicroelectronics M74HC164M1R - 8-bit Serial-In Parallel-Out Shift Register

The M74HC164M1R is a high-speed CMOS 8-bit serial-in parallel-out shift register designed and manufactured by STMicroelectronics. This integrated circuit is part of the HC family, which ensures a balance between speed and power consumption, making it an ideal choice for a wide range of digital applications.

The device features two serial data inputs (A and B), eight parallel outputs (Q0 to Q7), a clock input (CP), and a reset input (MR). The M74HC164M1R operates with a supply voltage ranging from 2V to 6V, which allows for use in systems that require low power consumption and compatibility with TTL levels.

Its operation is straightforward: when the master reset (MR) input is held high, it clears the register, setting all outputs to a low level. When MR is low, data enters the register on the rising edge of the clock signal. The serial data is entered through input A or B; input B has a priority over A. As the clock signal is applied, data is shifted through the register, and new serial data can be entered simultaneously.

The M74HC164M1R's outputs can drive up to 10 LSTTL loads, which provides sufficient current for most applications. The high noise immunity of the CMOS technology, along with the latch-up performance, which exceeds 100mA per JESD 78, Class II, makes this device robust and reliable for industrial environments.

This device comes in a compact SO-14 package, which is surface-mountable and suitable for high-density PCB designs. The M74HC164M1R is widely used in serial-to-parallel data conversion, control systems, LED displays, and as an interface between microprocessors/microcontrollers and parallel input devices.

With its combination of features, the M74HC164M1R from STMicroelectronics is an excellent choice for designers looking to implement efficient data handling in their digital systems with minimal power draw and reliable performance.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74LVC594APW - SERIA / Shift Element Bit
Lowest to $1.3138
ECAD model for 74LVC594APW
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $8.4753
ECAD model for 74AHC595PW-Q100,11
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.2018
ECAD model for HEF4094BT/C4118
Texas Instruments
54LS194A 4-BIT BIDIRECTIONAL UNI / Shift Element Bit
Need more? Email Us
ECAD model for JM38510/30601BFA
ON Semiconductor
IC SHIFT REG 8BIT SER/PAR 14SOIC / Shift Shift Register 1 Element 8 Bit 14-SOIC
Lowest to $0.2394
ECAD model for MC74HC164ADG
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Need more? Email Us
ECAD model for AM25S10DC
Texas Instruments
54LS195A 4-BIT PARALLEL-ACCESS S / Shift Element Bit
Need more? Email Us
ECAD model for JM38510/30602BEA
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.8383
ECAD model for CD54HC166F
ON Semiconductor
8-Bit Serial-Input/Parallel- Output Shift Register | IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.3848
ECAD model for MC74HC164BDR2G

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4056 $56.7840
340+ $0.3329 $113.1860
525+ $0.3224 $169.2600
720+ $0.3120 $224.6400
930+ $0.3016 $280.4880
1,245+ $0.2704 $336.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 600 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention