EN
  • EN
  • DE

PHY1071-01QD-BR

Part No PHY1071-01QD-BR
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description 2.5G VCSEL SFP TXRX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 833747-PHY1071-01QD-BR
Ultra Librarian 3D Model Ultra Librarian PHY1071-01QD-BR CAD Model

Description

The PHY1071-01QD-BR is a state-of-the-art integrated circuit from Maxim Integrated, designed to deliver superior performance for a wide range of applications. This high-quality chip is an essential component for developers and engineers looking to create reliable and efficient electronic systems.

Key Features

  • High-Speed Performance: The PHY1071-01QD-BR is built to support high-speed data transmission, making it ideal for applications that require rapid data processing and communication.
  • Robust Connectivity: With advanced connectivity features, this product ensures stable and secure connections, which is critical for the integrity of communication systems.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in this product, as it operates with minimal power, reducing the overall energy consumption of the system it is integrated into.
  • Compact Design: The PHY1071-01QD-BR comes in a compact package, allowing for easy integration into a wide variety of devices without taking up excessive space.
  • High Reliability: Manufactured to the highest quality standards, this chip is designed to withstand challenging conditions, ensuring long-term reliability and performance.

Applications

The versatility of the PHY1071-01QD-BR makes it suitable for a broad range of applications, including:

  • Networking equipment such as routers, switches, and network interface cards
  • High-speed data storage and servers
  • Telecommunications systems
  • Industrial automation and control systems
  • Consumer electronics

Quality and Support

Maxim Integrated is known for its commitment to quality and customer support. The PHY1071-01QD-BR is backed by comprehensive technical support and documentation, ensuring that customers can integrate this product into their designs with confidence and receive assistance when needed.

For detailed technical specifications, application notes, and design resources, customers should refer to the official Maxim Integrated website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2154 $93.2154
2+ $90.3025 $180.6050
3+ $87.3896 $262.1688
4+ $84.4767 $337.9068
5+ $75.7368 $378.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess