EN
  • EN
  • DE

BBY5107E7764

Part No BBY5107E7764
Manufacturer Infineon Technologies
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1143006-BBY5107E7764
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BBY5107E7764 CAD Model

Description

The BBY5107E7764 is a variable capacitance diode, also known as a varactor diode, manufactured by Infineon Technologies. It's specifically designed for electronic tuning applications where a voltage-controlled variable capacitance is required. This diode exhibits a capacitance that changes as the reverse voltage applied to it is varied.

Applications

  • Voltage-Controlled Oscillators (VCOs): Used in VCOs to adjust the oscillation frequency.
  • Electronic Tuning Circuits: Employed in radio receivers, televisions, and other communication equipment for tuning to different frequencies.
  • Frequency Synthesizers: Integrated into frequency synthesizers to precisely control the output frequency.
  • Voltage-Controlled Filters (VCFs): Used in VCFs to adjust the cutoff frequency.
  • Parametric Amplifiers: Can be used as a non-linear element to create a parametric amplifier.

Features

  • Variable Capacitance: Exhibits a capacitance that varies with applied reverse voltage.
  • Low Series Resistance: Minimizes signal loss and improves tuning performance.
  • High Tuning Ratio: Provides a wide range of capacitance variation for flexible tuning.
  • Fast Response Time: Allows for quick and accurate frequency adjustments.
  • Small Package Size: Facilitates integration into compact electronic designs.

Benefits

  • Precise Frequency Control: Enables accurate and stable frequency tuning in various applications.
  • Improved Signal Quality: Reduces signal loss and distortion, leading to enhanced performance.
  • Flexible Tuning Range: Provides a wide capacitance variation for accommodating different frequency bands.
  • Reliable Performance: Ensures consistent and dependable operation in demanding environments.
  • Compact Design: Allows for integration into space-constrained electronic devices.

Additional Details

The BBY5107E7764 typically features a hyperabrupt junction, which provides a more linear capacitance-voltage relationship. Its capacitance range and voltage characteristics are critical specifications to consider when selecting it for a specific application. Further research is needed to determine specific capacitance values at given voltages for the given product ID.

You May Also Be Interested in

SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
AVX Corp/Kyocera Corp
Lowest to $0.9794
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
ACX
Lowest to $0.1640
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
TDK Corporation
Lowest to $0.0244
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess