Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 15mV
Operating Supply Voltage 5VDC
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 790398-MXL1543BCAI+
Popularity Medium
Supply and Demand Status Limited
Family Name MXL1543B
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MXL1543BCAI+ CAD Model

Description

Maxim Integrated MXL1543BCAI+ Overview

The MXL1543BCAI+ is a high-performance, precision integrated circuit from Maxim Integrated, designed to cater to a wide range of applications requiring reliable power management. This device is a testament to Maxim's commitment to delivering robust and efficient solutions in the realm of integrated circuits.

Key Features

  • High Integration: The MXL1543BCAI+ combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Versatility: This IC is suitable for various applications including industrial controls, telecommunications, and portable devices, demonstrating its versatility and adaptability across different sectors.
  • Efficiency: With its advanced design, the MXL1543BCAI+ ensures efficient power management, contributing to the overall energy saving of the system it is integrated into.
  • Robustness: Maxim Integrated's products are known for their reliability, and the MXL1543BCAI+ is no exception. It is built to withstand harsh conditions and maintain performance over a wide temperature range.

Technical Specifications

  • Package: The device comes in a compact CQFN-EP package, making it suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate efficiently over an extended temperature range, ensuring reliability in various environments.
  • Power Supply: The MXL1543BCAI+ is designed to work with a specific voltage range, providing stable performance and compatibility with common power supplies.

Applications

The MXL1543BCAI+ is an ideal choice for designers looking to implement a high-quality power management system within their products. Its applications span across:

  • Industrial Controls
  • Telecommunication Systems
  • Portable Electronic Devices
  • Consumer Electronics

Maxim Integrated's MXL1543BCAI+ is a powerful solution that combines efficiency, versatility, and reliability. This integrated circuit is engineered to meet the stringent requirements of modern electronic systems, making it a go-to choice for professionals seeking to enhance their product's performance with top-notch power management capabilities.

You May Also Be Interested in

NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to €0.7448
ECAD model for TJA1051T/3,118
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
ECAD model for CY7B933-SC
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to €1.0217
ECAD model for ADM485JR
National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to €0.2375
ECAD model for DS1488M
Maxim Integrated
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for MAX244CQH
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to €5.4754
ECAD model for HIN207CP
Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN
Analog Devices Inc.
IC TXRX RS485 LOSLEW/EN 16-TSSOP
Lowest to €9.5446
ECAD model for ADM489ARU
Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention