EN
  • EN
  • DE

MXL1013CN8+

Part No MXL1013CN8+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP / General Purpose Amplifier 2 Circuit 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.4V/µs
Current - Input Bias 15 nA
Voltage - Input Offset 60 µV
Current - Supply 350µA (x2 Channels)
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Other Names MAXMAXMXL1013CN8+,2156-MXL1013CN8+
Standard Package 1
Win Source Part Number 1019785-MXL1013CN8+
Ultra Librarian 3D Model Ultra Librarian MXL1013CN8+ CAD Model

Description

The MXL1013CN8+ is a high-performance, precision timer integrated circuit brought to you by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This precision timer IC is designed to provide a stable and reliable timing solution for a wide array of electronic applications, from simple timing to complex waveform generation.

Built with advanced silicon-gate CMOS technology, the MXL1013CN8+ offers low power consumption alongside a broad voltage range, operating from 4.5V to 18V. This makes it an ideal choice for battery-operated devices as well as industrial control systems. The device is characterized by its high frequency precision and stability, with a temperature stability of 0.005%/°C, ensuring consistent performance across varying environmental conditions.

The MXL1013CN8+ features a direct replacement for the industry-standard 555 timer and can be configured in either monostable or astable mode, providing versatility in its application. In the monostable mode, it can produce accurate time delays ranging from microseconds to hours, while in the astable mode, it can generate stable oscillations for use as a clock pulse, in PWM applications, or for frequency modulation/demodulation.

The device is housed in an 8-pin DIP (Dual In-line Package), making it easy to integrate into a variety of circuit boards. The pin configuration is designed for straightforward implementation, with minimal external components required to set up the desired timing intervals.

Maxim Integrated's commitment to quality ensures that the MXL1013CN8+ meets stringent specifications for reliability and performance. Whether you're designing consumer electronics, automotive systems, or complex industrial timers, the MXL1013CN8+ precision timer provides a compact, efficient, and highly adaptable solution to meet your timing requirements.

Key Features:

  • Low Power Consumption
  • Wide Operating Voltage Range: 4.5V to 18V
  • Temperature Stability: 0.005%/°C
  • Configurable as Monostable or Astable Timer
  • Direct Replacement for 555 Timers
  • 8-Pin DIP Package for Easy Implementation

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess