Products specifications

Category Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Receptacle Housing
Type For Male Pins
Number of Positions 24
Shell Size - Insert 23-24
Contact Type Crimp
Contact Size 16
Mounting Panel Mount
Mounting Feature Flange
Fastening Type Threaded
Orientation A
Shell Material Polyamide (PA), Nylon
Housing Color Black
Material Flammability Rating UL94 V-0
Shielding Unshielded
Note Contacts Not Included
Insert Material Thermoplastic
Contact Shape Circular
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 206838
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number 2266-206838-1,-206838-1-SI,A1354,2068381,-206838-1-CSI
Standard Package 1
Win Source Part Number 1334610-206838-1
Ultra Librarian 3D Model Ultra Librarian 206838-1 CAD Model

Description

The TE Connectivity AMP Connectors 1334610-206838-1 is a receptacle housing connector for male pins.

  • Manufacturer: TE Connectivity AMP Connectors
  • Connector Type: Receptacle Housing
  • Pin Gender: Male
  • Positions: 24
  • Contact Type: Crimp
  • Fastening Type: Threaded
  • Contact Size: 16
  • Housing Material: Polyamide (PA), Nylon
  • Flammability Rating: UL94 V-0
  • Ingress Protection: -
  • Shielded: Unshielded
  • Orientation: A
  • Housing Color: Black
  • Shell Size-Insert: 23-24
  • Mounting Feature: Flange
  • Shell Material: Thermoplastic
  • Operating Temperature: -55°C ~ 105°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RECEPT HOUSING 13POS WHT / 13 Rectangular Connectors - Housings Socket White 0.087" (2.20mm)
Lowest to $0.7775
ECAD model for DF62B-13S-2.2C
JST Sales America Inc.
SM10B-XSRS-ETB (lf)(sn); Connectors
Lowest to $0.7000
ECAD model for SM10B-XSRS-ETB (LF)(SN)
3M
CONN HEADER R/A 30POS 2.54MM / Connector Header Through Hole, Right Angle 30 position 0.100" (2.54mm)
Lowest to $13.4086
ECAD model for N3440-5202RB
ITT Cannon, LLC
CONN PLUG HSNG MALE 5POS INLINE
Need more? Email Us
ECAD model for KPTC6F14-5PD
Samtec Inc.
CONN HEADER SMD R/A 16POS 2.54MM / Connector Header Surface Mount, Right Angle 16 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for TSM-108-01-T-DH-003
Hirose Electric Co Ltd
CONN PLUG 20POS R/A SOLDER / 20 Position Plug Connector Surface Mount, Right Angle Solder
Need more? Email Us
ECAD model for FX2-20P-0.635SH(71)
3M
CONN RCPT 5POS IDC 22-24AWG GOLD / 5 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG
Need more? Email Us
ECAD model for CHG-1005-001010-KEP
Souriau Connection Technology
CONN RCPT HSG MALE 23POS INLINE / Conn Circular PIN 23 POS ST Cable Mount 23 Terminal 1 Port
Need more? Email Us
ECAD model for UTS11823P
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
ECAD model for MS3451L20-4B

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2040 $57.6320
19+ $5.9110 $112.3090
30+ $5.7262 $171.7860
41+ $5.5415 $227.2015
53+ $5.3568 $283.9104
70+ $4.8027 $336.1890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 757 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention