EN
  • EN
  • DE

MX7581JCWI+T

Part No MX7581JCWI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 8BIT 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Data Acquisition System (DAS) 8 b - - 28-SOIC
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name MX7581
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928630-MX7581JCWI+T
Ultra Librarian 3D Model Ultra Librarian MX7581JCWI+T CAD Model

Description

Maxim Integrated Product MX7581JCWI+T Overview

The MX7581JCWI+T is a high-performance, precision analog-to-digital converter (ADC) from Maxim Integrated, a renowned leader in the development of integrated circuits for the industrial, communications, consumer, and computing markets. This product is designed to cater to a wide range of applications, including medical instrumentation, industrial control systems, and data acquisition modules, where accuracy and reliability are paramount.

Key Features of MX7581JCWI+T

  • Resolution: The MX7581JCWI+T boasts a resolution of 8-bits, providing fine granularity in the analog-to-digital conversion process.
  • Conversion Rate: With a fast conversion rate, this ADC ensures that data is processed quickly, minimizing latency and enhancing real-time performance in critical applications.
  • Interface: The device offers a user-friendly digital interface, which facilitates seamless integration with microcontrollers and digital signal processors.
  • Supply Voltage: It operates on a single +5V power supply, making it compatible with a broad range of electronic systems and simplifying power management.
  • Temperature Range: The MX7581JCWI+T is designed to perform reliably across a wide temperature range, ensuring stability and functionality in varied environmental conditions.
  • Package: It comes in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The versatility of the MX7581JCWI+T ADC makes it suitable for a diverse set of applications. Its precision and speed are particularly beneficial in:

  • Medical devices such as electrocardiograms (ECGs) and blood glucose monitors, where accurate readings are critical.
  • Industrial automation systems, where it can be used for process control, monitoring, and feedback mechanisms.
  • Data acquisition systems that require high-speed and precise analog-to-digital conversion to ensure the integrity of the captured data.

Reliability and Quality Assurance

Maxim Integrated is committed to delivering high-quality products. The MX7581JCWI+T ADC undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of its intended applications. With Maxim's reputation for excellence, customers can be confident in the reliability and performance of the MX7581JCWI+T for their critical system designs.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Cortina
Repeater 600-Pin TBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess