Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 14
Number of D/A Converters 1
Settling Time 1.5µs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog -0.2V ~ -0.5V, 11.4V ~ 15.75V
Voltage - Supply, Digital -0.2V ~ -0.5V, 11.4V ~ 15.75V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R, Segmented DAC
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Mounting Type Through Hole
Standard Package 2 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075743-MX7534JN
Ultra Librarian 3D Model Ultra Librarian MX7534JN CAD Model

Description

The MX7534JN from Maxim Integrated is a high-precision, 12-bit digital-to-analog converter (DAC) that offers exceptional performance and flexibility, making it an ideal choice for a wide range of applications. Designed with advanced CMOS technology, this DAC provides users with a reliable and efficient solution for converting digital data into precise analog output.

Key Features

  • 12-Bit Resolution: The MX7534JN delivers 12-bit resolution, ensuring high accuracy and fine granularity in the analog output.
  • Low Power Consumption: As a product designed with power efficiency in mind, it operates with minimal power, making it suitable for portable and battery-operated devices.
  • Wide Operating Range: It is capable of functioning across a broad temperature range, ensuring reliable performance in varying environmental conditions.
  • Flexible Reference Input: The device accepts a flexible reference input, allowing for a wide range of output voltage spans to match specific application requirements.
  • Easy Interface: The MX7534JN can easily interface with microprocessors, fitting seamlessly into digital systems.

Applications

The versatility of the MX7534JN makes it suitable for a host of applications, including but not limited to:

  • Data acquisition systems
  • Process control
  • Industrial automation
  • Instrumentation
  • Medical equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MX7534JN is no exception. It is manufactured to the highest standards, ensuring both reliability and durability for long-term use. Whether for industrial or commercial applications, this DAC stands out for its precision and robustness.

Conclusion

Overall, the MX7534JN from Maxim Integrated represents a superior DAC option that combines precision, power efficiency, and ease of use. Its comprehensive feature set and robust design make it an excellent choice for engineers and designers looking to incorporate a reliable DAC into their systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT DL MULT 24SOIC / DAC 2-CH Segment 12-bit 24-Pin SOIC W
Need more? Email Us
ECAD model for MX7837KR+
Maxim Integrated
IC DAC 14BIT MPU COMP 20-DIP / DAC 1-CH Segment 14-bit 20-Pin PDIP N Tube
Need more? Email Us
ECAD model for MX7534KN+
Analog Devices Inc.
IC DAC 12BIT MULTIPLYING 16DIP / DAC 1-CH Segment 12-bit 16-Pin PDIP N Tube
Need more? Email Us
ECAD model for PM7543FPZ
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Need more? Email Us
ECAD model for MAX509AEWP
Maxim Integrated
IC DAC 8BIT DL MULT 20-DIP / DAC 2-CH R-2R 8-bit 20-Pin PDIP N
Need more? Email Us
ECAD model for MX7528JN+
Analog Devices Inc.
IC DAC 8BIT BUFF MULTIPLY 16SOIC / DAC 1-CH R-2R 8-bit
Need more? Email Us
ECAD model for PM7524HSZ
Renesas Electronics America
IC DAC 8BIT SRL 16-TSSOP / DAC 8-CH Segment 8-bit 16-Pin TSSOP T/R
Need more? Email Us
ECAD model for R2A20168SA#W5
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/ C On-Chip Reference
Lowest to $5.3355
ECAD model for AD5623RACPZ-5REEL7
NXP / Nexperia
IC VIDEO DAC 10BIT TRIPLE 48LQFP / TRIPLE 10-BIT VIDEO DAC UP TO 330 MHZ SAMPLE FREQUENCY
Need more? Email Us
ECAD model for TDA8777HL/33/C1,15

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention