EN
  • EN
  • DE
  • IT

TMP01FP

Part No TMP01FP
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description Low Power, Programmable Temperature Controller | IC SENSOR TEMP/CONTROLLER 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±1°C
Current - Output (Maximum) 50mA
Output Type Open Collector
Output Active High
Output Function /OverTemp, /UnderTemp
Selectable Hysteresis Yes
Supply Voltage (V) 4.5V ~ 13.2V
Supply Current 500μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TMP01
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1270756-TMP01FP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP01FP CAD Model

Description

Analog Devices Inc. Presents: Product TMP01FP - Precision Temperature Monitoring Solution

The TMP01FP from Analog Devices Inc. is a state-of-the-art temperature monitoring device, meticulously designed to offer precise temperature measurements and control in a wide array of applications. This high-performance component is an essential tool for engineers and designers seeking reliable and accurate temperature monitoring for their systems.

Key Features:

  • High Precision: The TMP01FP provides excellent accuracy in temperature readings, ensuring precise monitoring and control, which is critical in sensitive applications.
  • Wide Temperature Range: With the ability to operate over a broad temperature spectrum, this device can adapt to various environments, from industrial to consumer applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TMP01FP is ideal for battery-powered or energy-sensitive systems, contributing to longer system life and reduced power costs.
  • Programmable Temperature Limits: Users can set specific temperature thresholds, enabling the device to trigger alarms or system responses when temperatures exceed safe operating levels.
  • Flexible Supply Voltage: The TMP01FP operates on a wide range of supply voltages, providing versatility and ease of integration into different circuit designs.
  • Robust Package: Enclosed in a durable package, the TMP01FP withstands harsh conditions, ensuring consistent performance and longevity.

Applications:

The versatility of the TMP01FP makes it suitable for a diverse set of applications, including but not limited to:

  • Environmental Control Systems
  • Industrial Process Control
  • Computer System Cooling
  • Electronic Test Equipment
  • Medical Devices
  • Automotive Systems

Analog Devices Inc.'s TMP01FP is a testament to the company's commitment to high-quality, innovative solutions in temperature monitoring. Whether it's for precise climate control or safeguarding critical components from thermal risks, the TMP01FP stands as a reliable and efficient choice for professionals in various industries.

For detailed specifications, application notes, and support resources, visit Analog Devices Inc.'s official website or contact their customer support team. Equip your project with the TMP01FP and ensure your temperature monitoring is accurate, reliable, and efficient.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6250 $54.5000
9+ $11.1795 $100.6155
14+ $10.8302 $151.6228
20+ $10.4808 $209.6160
25+ $10.1315 $253.2875
34+ $9.0834 $308.8356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess