EN
  • EN
  • DE

MMBT2222A1P

Part No MMBT2222A1P
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOT-23
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 715360-MMBT2222A1P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBT2222A1P CAD Model

Description

STMicroelectronics MMBT2222A1P - NPN General-Purpose Amplifier

The MMBT2222A1P is a high-performance NPN bipolar junction transistor (BJT) from STMicroelectronics, designed for use in a wide range of amplification and switching applications. This versatile transistor is a surface-mount device, encapsulated in a compact SOT-23 package, making it suitable for space-constrained applications where efficient use of PCB real estate is crucial.

With its ability to handle continuous collector currents up to 600 mA, the MMBT2222A1P is an excellent choice for driving medium-power loads. It boasts a collector-emitter voltage (Vceo) of 40V, which ensures that it can work effectively in circuits with higher operating voltages. This aspect, combined with a collector-base voltage (Vcbo) of 75V and an emitter-base voltage (Vebo) of 6V, provides a good safety margin for a variety of electronic designs.

The MMBT2222A1P transistor features a transition frequency (fT) of 300 MHz, which indicates its capability to amplify signals with high efficiency at considerable frequencies. This makes it an ideal component for RF (radio frequency) applications, as well as for high-speed switching tasks. Its low saturation voltage ensures that power losses are minimized when the transistor is in the on-state, enhancing overall energy efficiency.

STMicroelectronics has engineered the MMBT2222A1P with a focus on reliability and performance. The device can operate within a junction temperature range of -55°C to +150°C, ensuring stability and functionality under a broad spectrum of environmental conditions. Its robust construction is designed to provide a long operational lifespan, even under demanding circumstances.

Whether you're designing an amplifier circuit, a switching power supply, or any other application that requires a reliable and efficient NPN transistor, the MMBT2222A1P from STMicroelectronics is a choice that offers both performance and value. Its combination of high current handling, voltage ratings, and frequency response makes it a versatile component for your next electronics project.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess