EN
  • EN
  • DE

STI26NM60N

Part No STI26NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 600 V, 0.135 ohm typ., 20 A MDmesh II Power MOSFET in D2PAK, I2PAK, TO-220, TO-220FP and TO-247 packages
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 60nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1800pF @ 50V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 140W (Tc)
Rds On (Maximum) @ Id, Vgs 165 mOhm @ 10A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package I2PAK
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1261095-STI26NM60N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STI26NM60N
Introduction Date April 29, 2009
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STI26NM60N CAD Model

Description

The STI26NM60N is a high-performance N-Channel MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This power MOSFET is part of the MDmesh™ II Plus low Qg series, which is renowned for its outstanding efficiency and thermal performance.

Key Features

  • Voltage Rating: The STI26NM60N boasts a robust maximum voltage rating of 600V, making it suitable for high-voltage applications.
  • Current Capability: This MOSFET can handle a continuous drain current of 20A, allowing for significant power handling and conversion.
  • Low On-Resistance: With an on-resistance of just 0.165 ohms, this device ensures minimal power loss and higher efficiency in electronic circuits.
  • Fast Switching: The MOSFET features a low gate charge and low input capacitance which results in fast switching speeds, reducing switching losses.
  • Improved Thermal Performance: The STI26NM60N comes in a TO-220 package that enhances thermal dissipation, ensuring reliability even under high temperature operating conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, guaranteeing robustness and long-term reliability.

Applications

The STI26NM60N is versatile and can be used in a wide range of applications. Its high efficiency and power handling capabilities make it ideal for:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-efficiency DC/DC converters
  • Motor Control Systems
  • Power Management Solutions

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STI26NM60N complies with various international standards, including:

  • RoHS compliant
  • Pb-Free package
  • REACH compliant

In summary, the STI26NM60N N-Channel MOSFET from STMicroelectronics is a highly efficient, robust, and reliable component that is well-suited for a variety of power applications that demand high voltage and current capabilities along with fast switching and low power losses.

You May Also Be Interested in

IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3145 $58.4595
27+ $4.3607 $117.7389
42+ $4.2245 $177.4290
57+ $4.0882 $233.0274
74+ $3.9519 $292.4406
98+ $3.5431 $347.2238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess