Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 14
Number of D/A Converters 1
Settling Time 1.5μs
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 11.4 V ~ 15.75 V
Voltage - Supply, Digital 11.4 V ~ 15.75 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 790346-MX7534KN+
Popularity Medium
Supply and Demand Status Limited
Family Name MX7534
Introduction Date November 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MX7534KN+ CAD Model

Description

Maxim Integrated MX7534KN+: Precision DAC

The Maxim Integrated MX7534KN+ is a high-precision digital-to-analog converter (DAC) designed for demanding applications that require accurate and stable analog output. This 12-bit DAC offers a unique combination of performance, flexibility, and reliability, making it an ideal choice for industrial, medical, and communication systems.

Key Features:

  • 12-Bit Resolution: The MX7534KN+ provides a fine level of detail in its analog output, allowing for precise control and measurement in your application.
  • Low Power Consumption: With its efficient design, this DAC minimizes power usage, which is essential for portable or power-sensitive devices.
  • Wide Operating Temperature Range: Designed to perform reliably in a variety of environments, the MX7534KN+ operates effectively between -40°C to +85°C.
  • Flexible Reference Input: It supports both unipolar and bipolar reference inputs, giving designers the versatility to match the DAC to their specific application needs.
  • High-Speed Serial Interface: The device can be easily integrated into a system with its SPI-compatible serial interface, facilitating simple and fast communication.

The MX7534KN+ comes in a compact 16-pin DIP package, which allows for easy integration into existing designs without requiring a large amount of board space. The DAC's robust design ensures consistent performance and reduces the risk of data errors, which is critical for applications where precision is paramount.

Applications:

  • Automated Test Equipment (ATE)
  • Precision Instrumentation
  • Industrial Control Systems
  • Medical Equipment
  • Data Acquisition Systems

With Maxim Integrated's reputation for high-quality components, the MX7534KN+ DAC stands out as a reliable and precise solution for your analog output needs. Its combination of accuracy, low power, and flexibility make it an excellent choice for a wide range of applications that require the best in analog performance.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Need more? Email Us
ECAD model for MAX509AEWP
Analog Devices Inc.
2.7 V to 5.5 V, Parallel Input Dual Voltage Output 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $3.2706
ECAD model for AD7302BRUZ
Texas Instruments
IC DAC 12BIT OCTAL 5.5V 20DSBGA / 1-Channel Single ADC Pipelined 105Msps 10-bit Parallel 28-Pin TSSOP Tube
Lowest to $18.1008
ECAD model for TLV5610IYZT
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/ C On-Chip Reference
Lowest to $5.3355
ECAD model for AD5623RACPZ-5REEL7
Maxim Integrated
IC DAC 12BIT MULT 28-PLCC / DAC 1-CH 12-bit 28-Pin PLCC T/R
Need more? Email Us
ECAD model for MX7245JP+T
Maxim Integrated
IC DAC 12BIT DL MULT 24-DIP / DAC 2-CH R-2R 12-bit 24-Pin PDIP N
Need more? Email Us
ECAD model for MX7537JN+
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER | IC DAC 8BIT V-OUT 14SOIC
Lowest to $15.8837
ECAD model for TLV5621IDR
Maxim Integrated
IC DAC 12BIT SERIAL IN 16-DIP / DAC 1-CH Segment 12-bit 16-Pin PDIP N
Need more? Email Us
ECAD model for MX7543GKN+
Maxim Integrated
IC DAC 12BIT MPU COMP 20SOIC / DAC 1-CH R-2R 12-bit 20-Pin SOIC W
Need more? Email Us
ECAD model for MX7548JCWP+

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention