Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 2
Settling Time 400ns
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5 V ~ 15 V
Voltage - Supply, Digital 5 V ~ 15 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 790339-MX7528JN+
Popularity Medium
Supply and Demand Status Limited
Family Name MX7528
Introduction Date November 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MX7528JN+ CAD Model

Description

Maxim Integrated MX7528JN+ Product Overview

The Maxim Integrated MX7528JN+ is a cutting-edge CMOS, dual 8-bit, multiplying digital-to-analog converter (DAC) designed for precision conversion of digital signals to analog. This high-performance component is engineered to provide reliable and accurate conversion in a range of applications, from industrial control systems to digital signal processing and high-speed data acquisition systems.

The MX7528JN+ features two DACs in one package, each capable of converting an 8-bit binary input into an analog output. These outputs can be either current or voltage, depending on the mode of operation, which makes the MX7528JN+ highly versatile for various circuit designs. The device operates from a single +5V power supply, making it convenient for integration into a wide array of systems without the need for complex power management.

One of the key advantages of the MX7528JN+ is its high-speed performance. It is capable of updating its outputs at a rate of up to 1.6 million conversions per second, ensuring that it can keep pace with the demands of high-speed data systems. Furthermore, the DAC's multiplying feature allows for the direct modulation of the output, which is essential for applications requiring digital gain and offset adjustment.

The MX7528JN+ also boasts a low power consumption, which is critical in portable and battery-powered applications where energy efficiency is paramount. Additionally, its compact 16-pin DIP (Dual In-line Package) or SO (Small Outline) package allows for easy integration into system designs without taking up excessive space on the printed circuit board.

For design flexibility, the MX7528JN+ includes a logic input structure that accepts positive logic with a standard TTL/CMOS input voltage level. This makes it compatible with a wide range of microprocessors and digital systems, ensuring straightforward implementation into existing designs.

In summary, the Maxim Integrated MX7528JN+ is an advanced, high-speed, dual 8-bit DAC that offers excellent performance, flexibility, and efficiency for a variety of applications. Its precision, speed, and low power consumption make it an ideal choice for designers looking to create sophisticated analog interfaces using digital control.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MPU COMP 20SOIC / DAC 1-CH R-2R 12-bit 20-Pin SOIC W
Need more? Email Us
ECAD model for MX7548JCWP+
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/ C On-Chip Reference
Lowest to $5.3355
ECAD model for AD5623RACPZ-5REEL7
Maxim Integrated
IC DAC 8BIT A-OUT 20DIP / 8 Bit Digital to Analog Converter 2 20-PDIP
Need more? Email Us
ECAD model for MX7628KN
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Need more? Email Us
ECAD model for MAX509AEWP
Maxim Integrated
IC DAC CMOS 10BIT MULT 16-SOIC / DAC 1-CH Segment 10-bit 16-Pin SOIC W
Need more? Email Us
ECAD model for MX7533JCWE+
Texas Instruments
IC 8BIT 1.0-3.5US DAC S/O 8-SOIC / DAC 1-CH Resistor-String 8-bit 8-Pin SOIC T/R
Lowest to $9.3905
ECAD model for TLV5624CDRG4
Texas Instruments
IC DAC 12BIT OCTAL 5.5V 20DSBGA / 1-Channel Single ADC Pipelined 105Msps 10-bit Parallel 28-Pin TSSOP Tube
Lowest to $18.1008
ECAD model for TLV5610IYZT
NXP / Nexperia
IC VIDEO DAC 10BIT TRIPLE 48LQFP / TRIPLE 10-BIT VIDEO DAC UP TO 330 MHZ SAMPLE FREQUENCY
Need more? Email Us
ECAD model for TDA8777HL/33/C1,15
Analog Devices Inc.
IC DAC 12BIT MULTIPLYING 16DIP / DAC 1-CH Segment 12-bit 16-Pin PDIP N Tube
Need more? Email Us
ECAD model for PM7543FPZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention