EN
  • EN
  • DE

AT28C010-20UM/883

Part No AT28C010-20UM/883
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1MBIT PARALLEL 30CPGA / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 30-CPGA (16.51x13.97)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Box
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 200 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Through Hole
Case / Package 30-BCPGA
Supplier Device Package 30-CPGA (16.51x13.97)
Base Product Number AT28C010
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Other Part Number AT28C01020UM883
Standard Package 20
Win Source Part Number 1318504-AT28C010-20UM/883
Ultra Librarian 3D Model Ultra Librarian AT28C010-20UM/883 CAD Model

Description

Microchip Technology AT28C010-20UM/883

The AT28C010-20UM/883 is a high-performance, non-volatile memory component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of the AT28C series and is specifically designed to meet the rigorous standards of military applications, as indicated by the "883" suffix in its product designation.

With a storage capacity of 1 Megabit (128K x 8), the AT28C010-20UM/883 offers ample space for firmware storage, boot code, or data logging in complex systems. Its parallel interface ensures quick data access and compatibility with a wide range of microcontrollers and processors, making it a versatile choice for various high-reliability applications.

The device operates at a speed of 200ns (nanoseconds), which provides a swift read access time, thereby enhancing overall system performance. This speed is particularly beneficial in environments where quick data retrieval is crucial, such as in real-time control systems or critical communication equipment.

Constructed with CMOS EEPROM technology, the AT28C010-20UM/883 boasts low power consumption, which is essential for battery-operated or power-sensitive devices. Its endurance and data retention capabilities are robust, ensuring that data remains intact even under extreme conditions often encountered in military and aerospace applications.

The AT28C010-20UM/883 is packaged in a 32-lead Ceramic Dual In-line Package (CERDIP), which provides additional protection against harsh environments and enhances the product's durability. This package type is known for its excellent thermal and mechanical stability, making it an ideal choice for systems exposed to high levels of stress.

Key features of the AT28C010-20UM/883 include:

  • 1 Megabit (128K x 8) non-volatile memory storage
  • 200ns access time
  • CMOS EEPROM technology for low power consumption
  • High endurance and data retention
  • Military-standard (883) compliance for reliability
  • 32-lead CERDIP for enhanced protection

Overall, the AT28C010-20UM/883 from Microchip Technology is a reliable and durable EEPROM memory chip that is well-suited for applications where data integrity and device endurance are of paramount importance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess