EN
  • EN
  • DE

ADC128S102CIMTX

Part No ADC128S102CIMTX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel, 500 kSPS to 1 MSPS, 12-Bit A/D Converter | IC ADC 12BIT SAR 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number ADC128S102
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1139830-ADC128S102CIMTX
Manufacturer Homepage www.national.com
Family Name ADC128S102
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC128S102CIMTX CAD Model

Description

The ADC128S102CIMTX is a high-performance, low-power, octal-channel analog-to-digital converter (ADC) from Texas Instruments. This device is designed to provide precision and flexibility with its 12-bit resolution and a sampling rate of up to 1 MSPS (Mega Samples Per Second). It is perfect for a wide range of applications including data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • Resolution: 12-bit resolution offers fine detail in signal conversion, ensuring accurate representation of analog inputs.
  • Channels: Eight independent input channels allow for multiple signal inputs, making it ideal for multiplexed applications.
  • Sampling Rate: Fast sampling rate of 1 MSPS enables real-time data acquisition for dynamic systems.
  • Power Efficiency: Low power consumption with a typical operating supply current of just 4.0 mA, which is excellent for battery-operated devices.
  • Interface: A simple serial interface compatible with several microprocessors and digital systems for easy integration.
  • Voltage Range: A wide analog input voltage range from 0V to V_REF, with V_REF ranging from 2.7V to 5.25V.
  • Packaging: Supplied in a VSSOP (Very Small Shrink Outline Package) that is ideal for space-constrained applications.

Applications

  • Data acquisition systems
  • Portable instruments
  • Medical monitoring devices
  • Industrial control systems
  • Instrumentation and control subsystems

Quality and Reliability

The ADC128S102CIMTX is built to Texas Instruments' high standards for quality and reliability. It operates over the industrial temperature range (-40°C to +85°C), ensuring performance in harsh environments. Additionally, it is RoHS compliant, reflecting TI's commitment to environmental sustainability.

Conclusion

With its combination of high resolution, multiple input channels, fast sampling rate, and low power consumption, the ADC128S102CIMTX from Texas Instruments is an excellent choice for designers looking to add reliable and precise analog-to-digital conversion to their systems. Its compact packaging and simple interface further ensure that this ADC can be easily integrated into a variety of electronic projects.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5570 $51.1400
48+ $2.0981 $100.7088
74+ $2.0325 $150.4050
102+ $1.9670 $200.6340
132+ $1.9014 $250.9848
176+ $1.7047 $300.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,670 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess