EN
  • EN
  • DE

MX674AKCWI+

Part No MX674AKCWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 66k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog ±11.4V ~ 16.5V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Mounting Style SMD
Family Part Number MX674
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 719714-MX674AKCWI+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX674AKCWI+ CAD Model

Description

The MX674AKCWI+ is a cutting-edge integrated circuit from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance component is designed to meet the stringent demands of modern electronic applications, providing a robust solution for designers looking to enhance system reliability and efficiency.

Key Features

  • High Precision: The MX674AKCWI+ offers exceptional accuracy, making it suitable for critical applications where precise signal processing is essential.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this IC ensures minimal power usage, contributing to the overall energy efficiency of the system.
  • Robust Design: Built to withstand harsh conditions, the MX674AKCWI+ maintains its performance across a wide range of temperatures and operating environments.
  • Integration: This product integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Compact Size: Its small footprint allows for integration into space-constrained applications, making it an ideal choice for portable and wearable devices.

Applications

The versatility of the MX674AKCWI+ makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Telecommunications equipment
  • Portable and battery-powered devices

Technical Specifications

The MX674AKCWI+ boasts a comprehensive set of technical specifications that ensure its suitability for high-performance applications:

  • Supply Voltage Range: Specified for optimal operation
  • Operating Temperature Range: Ensuring reliability under varying environmental conditions
  • Package Type: Provided in a convenient package for easy integration
  • Quality and Reliability: Manufactured under Maxim Integrated's stringent quality standards

In conclusion, the MX674AKCWI+ from Maxim Integrated represents a fusion of precision, efficiency, and durability. It stands as an excellent choice for engineers and designers looking to incorporate a reliable and high-quality component into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.5848 $115.1696
3+ $47.2487 $141.7461
4+ $45.7727 $183.0908
6+ $44.2966 $265.7796
7+ $42.8193 $299.7351
10+ $38.3899 $383.8990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess