Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Base Product Number MAXM207
Standard Package 1
ECCN OBSOLETE
Win Source Part Number 1348672-MAXM20736EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAXM20736EVKIT# CAD Model

Description

The MAXM20736EVKIT# by Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and performance analysis of the MAXM20736, a high-efficiency, synchronous step-down DC-DC converter. This evaluation kit is an essential tool for engineers and designers looking to explore the capabilities of the MAXM20736 integrated circuit for their power management solutions.

Key Features

  • Versatile Input Voltage Range: The kit supports a wide input voltage range from 4.5V to 16V, making it suitable for a variety of applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.5V to 5.5V to match the requirements of the target application.
  • High Efficiency: The MAXM20736 IC is designed for high efficiency, which is critical for reducing power loss and improving system performance.
  • Compact Design: The evaluation kit is built with a compact footprint, enabling easy integration into existing test setups and prototypes.
  • Integrated Features: The kit includes features such as soft-start, overcurrent protection, and thermal shutdown to ensure reliable operation under various conditions.

Applications

The MAXM20736EVKIT# is ideally suited for a wide range of applications that require efficient power regulation. This includes, but is not limited to:

  • Telecommunications equipment
  • Networking and data communication systems
  • Industrial power supplies
  • Portable and battery-powered devices

Easy to Use

The evaluation kit is user-friendly and comes with all necessary components to get started, including the evaluation board, a USB cable, and comprehensive documentation. The provided documentation offers detailed instructions and schematics to help users quickly set up the kit and begin testing the MAXM20736 IC.

Support and Resources

Maxim Integrated provides extensive support for the MAXM20736EVKIT#, including technical assistance, datasheets, and application notes. Customers can access a wealth of resources on Maxim Integrated's website to facilitate the development process and maximize the potential of the MAXM20736 IC.

You May Also Be Interested in

Texas Instruments
EVALBOARD NOISE CANCELLING / AIC3254/AIC3256/TPA6130A2 Audio Amplifier/Audio CODEC Development Board
Need more? Email Us
ECAD model for DANCEVM-A
STMicroelectronics
EVAL BOARD VN7050AS / VN7050AS Current Limit Switch Evaluation Board Automotive
Need more? Email Us
ECAD model for EV-VN7050AS
Intersil
EVAL BOARD FOR TW6805A-LA2-GR
Need more? Email Us
ECAD model for TW6805A-LA2-GR-EVAL
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
ECAD model for IS-DEV KIT-6C
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
ECAD model for DM160219
Texas Instruments
TPS2054BEVM-295 / TPS2054B USB Power Switch Evaluation Board
Need more? Email Us
ECAD model for TPS2054BEVM-295
Texas Instruments
EVAL DEMO FIXTURE FOR TRF3761 / TRF3761 Clock Generator and Synthesizer Evaluation Board
Need more? Email Us
ECAD model for TRF3761EVM-X
STMicroelectronics
BOARD EVAL FOR VNQ5027AK / VNQ5027AK Gate and Power Driver Evaluation Board
Need more? Email Us
ECAD model for EV-VNQ5027AK
Microchip Technology
BOARD DEMO FOR U4089B
Need more? Email Us
ECAD model for DEMOBOARD-U4089B

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention