EN
  • EN
  • DE

MAX458CPL

Part No MAX458CPL
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description 8x4 Video Crosspoint Switches with Buffers | IC VIDEO CROSSPOINT SWITCH 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Video
-3db Bandwidth 100MHz
Features Buffered, SPI
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number MAX458
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1213819-MAX458CPL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX458CPL CAD Model

Description

The MAX458CPL is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver a perfect blend of speed and precision for a wide range of applications. This ADC features a fully differential input and a sample-and-hold amplifier that provides a high-speed serial interface for communication with microprocessors and digital systems.

Key Features

  • High-Speed Operation: The MAX458CPL operates with a conversion time as low as 1.75µs, making it ideal for high-speed signal processing applications.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC consumes only 10.5mW at the full sampling rate, which can be reduced further by lowering the clock frequency.
  • Flexible Reference Input: It allows for both an internal 2.5V reference and an external reference, giving designers the flexibility to choose the best option for their specific application.
  • High Integration: The device integrates a track/hold function, a clock oscillator, and a serial interface, reducing the number of external components required.
  • Easy Interface: The MAX458CPL's serial interface is SPI/QSPI/MICROWIRE compatible, making it simple to interface with most microcontrollers and digital systems.
  • Package Options: It is available in a compact 40-pin PDIP package, which is suitable for space-constrained applications.

Applications

The MAX458CPL is versatile and can be used in various applications such as:

  • Data Acquisition Systems
  • Digital Signal Processing
  • Medical Imaging
  • Instrumentation
  • Communication Systems

Conclusion

Maxim Integrated's MAX458CPL ADC combines high-speed, precision data conversion with low power consumption, making it an excellent choice for designers looking to optimize their systems for performance and efficiency. Its ease of integration and flexible interface options ensure that it can be deployed across a range of applications, from complex medical devices to industrial control systems.

You May Also Be Interested in

Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.0346 $70.0346
3+ $57.4636 $172.3908
4+ $55.6687 $222.6748
5+ $53.8727 $269.3635
6+ $52.0766 $312.4596
8+ $46.6897 $373.5176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess