Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 480W x 1 @ 3 Ohm; 200W x 2 @ 6 Ohm
Operating Supply Voltage 10 V ~ 60 V
Features Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range 0°C ~ 90°C (TA)
Manufacturer Package PowerSO-36 EPU
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Manufacturer Homepage www.st.com
Win Source Part Number 734745-STA516BETR
Popularity Medium
Supply and Demand Status Limited
Family Name STA516BE
Introduction Date April 02, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STA516BETR CAD Model

Description

STA516BETR Audio Amplifier by STMicroelectronics

The STA516BETR is a high-efficiency, quad-channel, class-D audio amplifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This advanced audio amplifier is perfect for applications requiring high power output and superb sound quality with efficient thermal performance and space-saving design.

The STA516BETR is part of STMicroelectronics' Sound Terminal® family and features a fully digital audio power processing technology that allows it to deliver up to 100 watts per channel into 6 ohms with outstanding audio performance. It operates from a single power supply over a wide range of voltages, making it versatile for various audio applications.

Key Features:

  • Power Output: Capable of delivering 100W per channel (6 ohms) with excellent sound quality and power efficiency.
  • Amplifier Type: Class-D architecture ensures high efficiency, which translates into reduced heat dissipation and eliminates the need for large heatsinks.
  • Flexible Power Supply: Designed to operate over a wide range of supply voltages, accommodating different use cases and simplifying power management.
  • Signal-to-Noise Ratio (SNR): High SNR ensures minimal noise interference, providing a clear and crisp audio output.
  • Multi-Power Profiles: Supports different power profiles, enabling it to adapt to various speaker configurations and power requirements.
  • Thermal Protection: Integrated thermal shutdown protection helps to prevent damage from overheating, ensuring reliability and longevity.
  • Compact Package: The STA516BETR comes in a 36-pin PowerSSO package, which is ideal for space-constrained applications.

Applications:

  • Home theater systems
  • Active speakers
  • Mini and micro audio systems
  • TV soundbars
  • Other audio equipment requiring high-quality amplification

The STA516BETR is built with the end-user in mind, offering not only high fidelity audio amplification but also reliability and ease of integration. Whether for consumer or professional audio equipment, the STA516BETR stands out as an excellent choice for designers looking to enhance audio performance while maintaining efficiency and design compactness.

For detailed technical specifications, application notes, and support resources, please visit STMicroelectronics' official website or contact their support team.

You May Also Be Interested in

Texas Instruments
2 W Stereo Class-D Audio Amplifier 48-HTSSOP -40 to 125
Need more? Email Us
ECAD model for TPA005D02DCA
Texas Instruments
IC AMP CLASS D MONO 2.7W 8WSON / LM4675 Ultra-Low EMI, Filterless, 2.65W, Mono, Class D Audio Power Amplifier with Spread Spectrum
Lowest to $1.2425
ECAD model for LM4675SDX/NOPB
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1370
ECAD model for TBA820ML-D08-T
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0242PWPG4
National Semiconductor (TI)
AUDIO AMPLIFIER, 0.035W, 2 CHANN
Lowest to $0.4415
ECAD model for LM4910LQX/NOPB
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
National Semiconductor (TI)
LM48822 GND-REF ULTRA HIGH PSRR
Need more? Email Us
ECAD model for LM48822TLX/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 2 FUNC, PBGA16
Need more? Email Us
ECAD model for LM4928TLX/NOPB
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.9454
ECAD model for A7240L-TB7-T

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4859 $51.8872
19+ $5.3217 $101.1123
30+ $5.1554 $154.6620
41+ $4.9891 $204.5531
52+ $4.8228 $250.7856
70+ $4.3239 $302.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention