The TRF3761EVM-X from Texas Instruments is a high-performance evaluation module designed for testing and development with the TRF3761 family of Integer-N/Bi-Phase Modulated PLL Frequency Synthesizers. This evaluation module (EVM) provides engineers and product developers with a robust platform to assess the full capabilities of the TRF3761 series and to integrate it into various RF applications.
Key Features
- Wide Frequency Range: The device supports a broad frequency range, enabling its use in a variety of communication systems.
- High Resolution: With fine frequency resolution, the TRF3761EVM-X ensures precise signal generation for critical applications.
- Low Phase Noise: The TRF3761 series is designed to produce a low phase noise output signal, which is essential for high-performance wireless systems.
- Programmable: Users can program the synthesizer for specific frequencies and configurations, providing flexibility for different use cases.
- Easy-to-Use Interface: The EVM includes user-friendly software that simplifies the evaluation and programming process.
Applications
The TRF3761EVM-X is suitable for a wide range of applications, including:
- Wireless infrastructure (e.g., base stations, repeaters)
- Test and measurement equipment
- Satellite communications
- Radar systems
- Other RF applications requiring a stable and precise frequency source
Package Contents
The evaluation module package includes:
- TRF3761EVM-X Evaluation Board
- USB Cable for connectivity to a PC
- Comprehensive documentation and software for installation and use
With its comprehensive feature set and ease of use, the TRF3761EVM-X from Texas Instruments is an invaluable tool for engineers looking to leverage the performance and versatility of the TRF3761 PLL synthesizers in their RF designs.