Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features CANbus Controller CAN 2.0 SPI Interface 18-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Package 18-DIP (0.300", 7.62mm)
Case / Package 18-PDIP
Family Name MCP2515
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926636-MCP2515-E/P
Ultra Librarian 3D Model Ultra Librarian MCP2515-E/P CAD Model

Description

The MCP2515-E/P is a stand-alone Controller Area Network (CAN) controller developed by Microchip Technology, designed to simplify applications that require interfacing with a CAN network. This small yet powerful device acts as a gateway between a microcontroller and the CAN bus, enabling robust communication in automotive and industrial environments.

Key Features

  • High-Speed CAN Interface: Supports the CAN specification version 2.0B at up to 1 Mb/s, making it suitable for high-speed CAN applications.
  • SPI Interface: The device includes an industry-standard Serial Peripheral Interface (SPI) for easy communication with most microcontrollers.
  • Message Filtering: Equipped with two acceptance masks and six acceptance filters to efficiently manage incoming messages and reduce the processing overhead for the host microcontroller.
  • Error Handling: The MCP2515-E/P has sophisticated error handling capabilities, including error detection and signaling, fault confinement, and automatic retransmission of messages.
  • Flexible Operation Modes: It offers various modes of operation such as Normal, Sleep, Loopback, Listen-Only, and Configuration, enabling it to adapt to different application needs.
  • Buffered Output: Three transmit and two receive buffers with prioritization and overrun protection ensure reliable message storage and retrieval.
  • Low-Power Consumption: Its Sleep mode helps in reducing power consumption when the CAN activity is low or not required.
  • Extended Temperature Range: The device is operational over an industrial temperature range, making it resilient in extreme conditions.

Applications

The MCP2515-E/P is widely used in a variety of applications where a reliable CAN interface is required. This includes automotive electronics, such as powertrain and body control modules, industrial automation systems, medical equipment, and any embedded system that benefits from robust serial communication.

Package and Quality

The MCP2515-E/P is offered in a PDIP (Plastic Dual In-line Package), making it easy to handle for prototyping and suitable for breadboarding. Microchip Technology ensures high-quality standards, providing a reliable solution for your CAN network interfacing needs.

You May Also Be Interested in

Microchip Technology
Small Form Factor Three Port 10/100 Managed Ethernet Switch with Single MII/RMII/Turbo MII | IC ETHER SW 3PORT 16BIT 56QFN
Lowest to $5.9849
ECAD model for LAN9303I-ABZJ
Silicon Labs
IC USB-TO-I2S AUDIO BRIDGE 32QFN
Need more? Email Us
ECAD model for CP2114-B01-GMR
Exar Corporation
I2C/SPI UART WITH 128-BYTE FIFO AND INTEGRATED LEVEL SHIFTERS
Need more? Email Us
ECAD model for XR20M1280IL40-F
Intel
Need more? Email Us
ECAD model for N82077AA-5
STMicroelectronics
SERCOS INTERFACE CONTROLLER
Lowest to $52.1553
ECAD model for SERC816TR
Intel
Lowest to $12.5272
ECAD model for N82077AA-1
Microchip Technology
Three Port 10/100 Managed Ethernet Switch with MII
Lowest to $25.3216
ECAD model for LAN9313I-NZW
Zilog
CMOS SCC SERIAL COMMUNICATIONS CONTROLLER
Need more? Email Us
ECAD model for Z85C3010PEC
Ricoh
Need more? Email Us
ECAD model for R5C476II-LQFP208

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0906 $50.9060
24+ $4.1769 $100.2456
38+ $4.0464 $153.7632
52+ $3.9158 $203.6216
67+ $3.7853 $253.6151
89+ $3.3937 $302.0393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention