EN
  • EN
  • DE

MAX9986ETP

Part No MAX9986ETP
Manufacturer Maxim Integrated
Catalog RF Mixers
Description SiGe High-Linearity, 815MHz to 995MHz Downconversion Mixer with LO Buffer/Switch | IC MIXER DOWN CONV 20-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
RF Type Cellular, DCS, EDGE, PCS, UMTS, WLL
Frequency 815MHz ~ 1GHz
Number of Mixers 1
Gain 10dB
Noise Figure 9.3dB
Secondary Attributes Down Converter
Supply Current 265mA
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (5x5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215509-MAX9986ETP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9986ETP CAD Model

Description

The MAX9986ETP from Maxim Integrated is a high-performance, dual-channel downconversion mixer designed to address the demanding requirements of wireless infrastructure applications. With its broad frequency range of 1700MHz to 2200MHz, the MAX9986ETP is ideally suited for use in base station receivers, diversity receivers, and 2G, 3G, and 4G wireless communication systems.

Key Features

  • High Linearity: The device provides exceptional IIP3 performance of 25.5dBm, ensuring excellent signal integrity and dynamic range.
  • Low Noise Figure: With a noise figure of 9.7dB, the MAX9986ETP minimizes additional noise in the signal chain, preserving signal quality.
  • Integrated LO Buffer: The on-chip LO buffer eliminates the need for an external LO amplifier, simplifying design and reducing component count.
  • Wideband IF Output: The device supports a wide intermediate frequency (IF) range, providing design flexibility for various system architectures.
  • Robust Construction: Housed in a compact, 20-pin TQFN-EP package, the MAX9986ETP is built to withstand the rigors of industrial environments.

Applications

  • Wireless Infrastructure
  • Base Station Receivers
  • Diversity Receivers
  • 2G/3G/4G Wireless Systems

The MAX9986ETP offers a dual-channel configuration, which allows for simultaneous processing of two signals, enhancing throughput and reliability of the system. Its high integration level, which includes LO switch, LO buffers, and baluns, reduces the external components required and simplifies the overall RF design.

Maxim Integrated's commitment to quality and innovation is evident in the MAX9986ETP, providing designers with a robust and efficient solution for high-frequency signal processing. The product's superior linearity and noise performance ensure that it remains a go-to choice for engineers looking to optimize their RF systems for performance and cost.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Renesas Electronics America
BOARD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess