EN
  • EN
  • DE

MAX9986AETP+

Part No MAX9986AETP+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 815MHZ-1GHZ DWN 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
RF Type Cellular, DCS, EDGE, PCS, UMTS, WLL
Frequency 815MHz to 1GHz
Number of Mixers 1
Gain 8.2dB
Noise Figure 10dB
Secondary Attributes Down Converter
Operating Supply Current 250mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 132832-MAX9986AETP+
Ultra Librarian 3D Model Ultra Librarian MAX9986AETP+ CAD Model

Description

The MAX9986AETP+ is a highly integrated, advanced RF down-converting mixer designed by Maxim Integrated. This high-performance component is engineered to cater to the demanding requirements of wireless infrastructure systems, providing a perfect blend of functionality and efficiency for applications such as base station transceivers, remote radio heads, and other high-frequency communication devices.

Key Features

  • Wide Frequency Range: The MAX9986AETP+ operates over a broad frequency range, making it suitable for a variety of RF bands and allowing for flexible deployment in multiple communication standards.
  • High Linearity: With exceptional linearity performance, this mixer ensures low distortion and high-quality signal conversion, which is critical for maintaining signal integrity in communication systems.
  • Low Noise Figure: The device boasts a low noise figure, which minimizes the amount of added noise during the down-conversion process, thus preserving the signal-to-noise ratio of the received signal.
  • Integrated LO Buffer: The inclusion of an integrated local oscillator (LO) buffer simplifies the design and reduces the need for external components, saving board space and cost.
  • High Isolation: Excellent LO to RF and LO to IF isolation characteristics prevent signal leakage and crosstalk, thereby improving overall system performance.
  • Single-ended RF and LO Inputs: Designed with single-ended inputs, the MAX9986AETP+ simplifies the interface with other RF components and reduces the complexity of the signal path.

Applications

The versatile nature of the MAX9986AETP+ makes it an ideal choice for a wide array of applications, including:

  • Wireless infrastructure (GSM, CDMA, WCDMA, LTE)
  • Point-to-point and point-to-multipoint radios
  • RFID and satellite terminals

Package and Reliability

The MAX9986AETP+ comes in a compact 20-pin TQFN-EP package that is optimized for thermal performance. Maxim Integrated's commitment to quality ensures that this mixer provides reliable operation even in the harshest conditions, making it a trusted choice for mission-critical systems.

Overall, the MAX9986AETP+ from Maxim Integrated stands out as a versatile and reliable component that meets the rigorous demands of modern RF applications, delivering unmatched performance that system designers can rely on.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,535 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess