Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Intel
Series Mercury
Package Tray
Product Status Obsolete
Number of LABs/CLBs 480
Number of Logic Elements/Cells 4800
Total RAM Bits 49152
Number of I/O 303
Number of Gates 120000
Voltage - Supply 1.71V ~ 1.89V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 484-BBGA, FCBGA
Supplier Device Package 484-FBGA (23x23)
Base Product Number EP1M120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.39.0001
Other Names 969409
Standard Package 30
Win Source Part Number 1011384-EP1M120F484I6N
Ultra Librarian 3D Model Ultra Librarian EP1M120F484I6N CAD Model

Description

The Intel EP1M120F484I6N is a high-performance Field Programmable Gate Array (FPGA) from the Mercury family. This FPGA is designed to provide a versatile and efficient solution for a wide range of complex digital applications. With a balance of logic density, memory resources, and high-speed I/O capabilities, it caters to performance-demanding systems.

Applications

  • Telecommunications Infrastructure: Used in network switches, routers, and base stations for high-speed data transmission, signal processing, and custom protocol implementation.
  • High-Performance Computing: Employed in data centers, servers, and scientific computing applications for accelerating algorithms and managing complex data workflows.
  • Industrial Automation: Integrated into industrial controllers, robotics, and machine vision systems for real-time control, data analysis, and image processing.
  • Aerospace and Defense Systems: Utilized in radar systems, communication systems, and guidance systems requiring high performance, reliability, and custom logic implementation.
  • Medical Imaging Equipment: Applied in MRI, CT scan, and ultrasound equipment for image processing, data acquisition, and control.

Features

  • 120,000 Logic Elements (LEs): Offers a high logic density for implementing complex digital designs and algorithms.
  • Embedded Memory Blocks: Includes on-chip memory resources for data storage, processing, and buffering.
  • High-Speed I/O Interfaces: Supports various high-bandwidth I/O standards for seamless connectivity to external devices and systems.
  • Advanced Clock Management: Provides clock synthesis and distribution features for precise timing control and synchronization.
  • 484-Pin FineLine BGA Package: Offers a compact form factor and high pin density for space-constrained applications.
  • In-System Reconfigurability (ISR): Allows for dynamic updates and modifications to the design without removing the device from the system.

Benefits

  • High Performance: Delivers high-speed processing and low latency for demanding applications.
  • Design Flexibility: Enables designers to implement custom logic functions, adapt to evolving requirements, and optimize system performance.
  • Cost-Effectiveness: Offers a cost-efficient solution for high-density programmable logic applications.
  • Reduced Time-to-Market: Facilitates rapid prototyping and development of complex digital systems.
  • Enhanced System Reliability: Provides robust operation in demanding environments with advanced error detection and correction features.

Additional Details

The EP1M120F484I6N is packaged in a FineLine BGA package for optimized board-level assembly. It supports various I/O standards, enabling integration with a wide array of external devices and interfaces. The device is programmed using Intel's Quartus II software. The Mercury family is characterized by its balance of performance, density, and cost, making it a suitable choice for applications requiring sophisticated logic implementation and high-speed communication. The “I6” designation indicates the temperature grade and speed grade of the device, making it a robust choice for industrial environments.

You May Also Be Interested in

Intel
IC FPGA 718 I/O 1020FBGA
Lowest to $177.8627
ECAD model for EP2S60F1020C3
Intel
IC FPGA 186 I/O 256FBGA
Lowest to $41.4146
ECAD model for EP1K100FC256-2
Microsemi Corporation
IC FPGA 221 I/O 324FBGA
Need more? Email Us
ECAD model for A3PE3000-2FG324I
Xilinx Inc.
IC FPGA 97 I/O 144TQFP
Need more? Email Us
ECAD model for XC3S50-4TQ144I
Intel
IC FPGA 426 I/O 780FBGA
Need more? Email Us
ECAD model for EP1S10F780C6N
Microsemi Corporation
IC FPGA 133 I/O 196CSP
Lowest to $9.5138
ECAD model for AGL125V5-CSG196
Microsemi Corporation
IC FPGA 233 I/O 484FBGA
Need more? Email Us
ECAD model for M2GL010-1FGG484I
Intel
IC FPGA 558 I/O 1152FBGA
Lowest to $260.5168
ECAD model for EP2SGX90EF1152I4
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $104.9213
ECAD model for EP1S40F1020C7

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention