EN
  • EN
  • DE
  • IT

MAX9986ETP+T

Part No MAX9986ETP+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 815MHZ-1GHZ DWN 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type Cellular, DCS, EDGE, PCS, UMTS, WLL
Frequency 815MHz to 1GHz
Number of Mixers 1
Gain 10dB
Noise Figure 9.3dB
Secondary Attributes Down Converter
Operating Supply Current 265mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 117189-MAX9986ETP+T
Ultra Librarian 3D Model Ultra Librarian MAX9986ETP+T CAD Model

Description

MAX9986ETP+T Product Overview

The MAX9986ETP+T from Maxim Integrated is a cutting-edge, high-performance, double-balanced mixer designed to provide exceptional RF signal conversion capabilities for demanding communication applications. This advanced component is part of Maxim's extensive lineup of RF integrated circuits, which are well-known for their reliability, precision, and efficiency.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various RF applications, including base stations, wireless infrastructure, and high-frequency communication systems.
  • Conversion Gain: It offers a high conversion gain, which enables it to maintain signal integrity by amplifying the RF signal as it is being converted from one frequency to another.
  • LO (Local Oscillator) Drive: The mixer is designed to operate with a moderate LO drive level, which minimizes power consumption without compromising performance.
  • Linearity: Exhibiting excellent linearity, the MAX9986ETP+T ensures that the signal maintains its quality and reduces the likelihood of distortion, which is critical in high-quality communication systems.
  • Low Noise Figure: With its low noise figure, the device ensures that the signal-to-noise ratio is optimized, leading to clearer signal transmission and reception.
  • Integrated LO Buffer: The inclusion of an integrated LO buffer simplifies design and reduces external component requirements, saving space and cost in the overall system design.

Applications

The MAX9986ETP+T is ideal for a variety of applications, including:

  • Wireless Infrastructure
  • Point-to-Point Radios
  • RFID Readers
  • Satellite Communications
  • Test and Measurement Equipment

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX9986ETP+T is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. It is available in a compact, 20-pin TQFN-EP package, which is RoHS compliant and suitable for surface mount technology (SMT) assembly processes.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX9986ETP+T is an excellent choice for designers looking to enhance their RF signal chain with a reliable and efficient mixer solution.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Renesas Electronics America
BOARD
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5123 $67.5615
11+ $11.0880 $121.9680
17+ $10.7415 $182.6055
23+ $10.3950 $239.0850
29+ $10.0485 $291.4065
39+ $9.0090 $351.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess