EN
  • EN
  • DE
  • IT

MAX9995ETX+

Part No MAX9995ETX+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 1.7-2.2GHZ DWN 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
RF Type Cellular, DCS, EDGE, PCS, UMTS, WLL
Frequency 1.7GHz to 2.2GHz
Number of Mixers 2
Gain 6.1dB
Noise Figure 9.9dB
Secondary Attributes Down Converter
Operating Supply Current 380mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 36-TQFN (6x6)
Win Source Part Number 139414-MAX9995ETX+
Ultra Librarian 3D Model Ultra Librarian MAX9995ETX+ CAD Model

Description

The MAX9995ETX+ from Maxim Integrated stands out as a highly integrated, high-linearity, low-noise downconversion mixer, designed to provide optimal performance in demanding RF environments. This advanced component is well-suited for applications in base stations, point-to-point radios, and broadband wireless access systems, thanks to its exceptional linearity and noise characteristics.

Key Features

  • Frequency Range: The MAX9995ETX+ operates over a wide frequency range, making it versatile for a variety of RF input signals.
  • High Linearity: It delivers excellent 3rd-order intercept point (IP3) performance, which is crucial for maintaining signal integrity in the presence of strong interfering signals.
  • Low Noise Figure: With a low noise figure, this mixer ensures minimal degradation of the signal-to-noise ratio (SNR), which is vital for high-performance communication systems.
  • Integrated LO Buffer: The inclusion of a local oscillator (LO) buffer simplifies the design and reduces the number of external components required.
  • Single-ended RF Input: This feature allows for easy interfacing with other RF components without the need for external baluns or matching networks.

Applications

  • Wireless Infrastructure
  • Point-to-Point Microwave Links
  • Broadband Wireless Access
  • RFID Readers

Product Specifications

Parameter Value Frequency Range 1700MHz to 4000MHz Conversion Gain 9.7dB IP3 +26.5dBm Noise Figure 9.8dB Package 36-TQFN (6mm x 6mm)

The MAX9995ETX+ is available in a compact 36-pin Thin QFN package, which is ideal for space-constrained applications. Its robust design and superior performance make it a go-to choice for engineers looking to enhance their RF systems. Maxim Integrated's commitment to quality ensures that this mixer will deliver the reliability and performance needed for today's advanced wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8121 $58.8726
13+ $8.0510 $104.6630
20+ $7.7994 $155.9880
27+ $7.5478 $203.7906
35+ $7.2962 $255.3670
46+ $6.5414 $300.9044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,252 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess