EN
  • EN
  • DE

1301360066

Part No 1301360066
Manufacturer Molex, LLC
Catalog Ground Fault Circuit Interrupter (GFCI)
Description GFCI IN-LINE SPLICE 25'
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type In-Line Splice with 25' Leads
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1539868-1301360066
Ultra Librarian 3D Model Ultra Librarian 1301360066 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
GFCI PERMANENT SPLICE 120V
Need more? Email Us
Molex, LLC
GFCI OUTLET BOX 125V
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE 120V 50'
Need more? Email Us
Molex, LLC
GFCI OUTLET BOX 125V
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE 25'
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE 120V 2'
Need more? Email Us
Molex, LLC
GFCI PLUG FIELD WIREABLE 120V
Need more? Email Us
Molex, LLC
20A/240V INLINE GFCIMANUAL2F FLY
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess