EN
  • EN
  • DE

CX4132-000

Part No CX4132-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT 45DEG BLACK / Heat Shrink Boot - 45° Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 245W0
Package Bulk
Type Boot - 45°
Features Adhesive Coating, Fluid Resistant
Color Black
Material Elastomer
Large Diameter Supplied 1.161" (29.49mm)
Large Diameter Recovered 0.900" (22.86mm)
Small Diameter Supplied 0.894" (22.71mm)
Small Diameter Recovered 0.331" (8.41mm)
Large Recovered Length 0.500" (12.70mm)
Small Recovered Length 0.858" (21.79mm)
Base Product Number CX41
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names -CX4132-000-SI,A120218,2266-CX4132-000
Standard Package 25
Win Source Part Number 1181226-CX4132-000
Ultra Librarian 3D Model Ultra Librarian CX4132-000 CAD Model

Description

The CX4132-000 is a heat shrink boot manufactured by TE Connectivity Aerospace, Defense and Marine.

  • Series: Thermofit 245W0
  • Category: Cables and Wires Management
  • Color: Black
  • Coating: Adhesive, Fluid Resistant
  • Diameter Supplied (Large): 1.161" (29.49mm)
  • Diameter Supplied (Small): 0.894" (22.71mm)
  • Recovered Length (Large): 0.500" (12.70mm)
  • Recovered Length (Small): 0.858" (21.79mm)
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS
Lowest to $128.9084
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ23 BLK
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
381A302-770-0 / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ12 BLK
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 21
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3730 $68.2380
13+ $9.3317 $121.3121
20+ $9.0401 $180.8020
27+ $8.7484 $236.2068
35+ $8.4569 $295.9915
46+ $7.5820 $348.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
In Stock: 215 pieces Factory Stock: 15 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess