EN
  • EN
  • DE

MAX989ESA+T LF

Part No MAX989ESA+T LF
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Maxim Integrated
Win Source Part Number 312509-MAX989ESA+T LF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX989ESA+T LF CAD Model

Description

Maxim Integrated's MAX989ESA+T LF: Precision Voltage Comparator

The MAX989ESA+T LF from Maxim Integrated is a high-performance, low-power precision voltage comparator designed to offer a perfect blend of speed, power efficiency, and reliability for a wide range of applications. This device is part of Maxim's commitment to providing industry-leading analog and mixed-signal engineering solutions.

Encased in a small 8-pin SOIC package, the MAX989ESA+T LF is optimized for single +5V or dual ±5V supply operations, making it highly versatile for various electronic circuits. It boasts a fast propagation delay of just 40ns, ensuring rapid response times in critical applications where timing is paramount. This feature is particularly beneficial in systems that require quick decision-making capabilities, such as event timing and high-speed data communication equipment.

One of the key attributes of the MAX989ESA+T LF is its low power consumption, drawing a mere 150μA of supply current. This low power characteristic makes it an ideal choice for portable and battery-powered devices where energy efficiency is crucial. Furthermore, its input bias current is minimal, reducing errors in high-impedance circuits and enhancing overall system accuracy.

The MAX989ESA+T LF offers a wide input voltage range, which extends from the negative supply rail to within 1.5V of the positive supply, providing designers with greater flexibility in interfacing with different signal levels. Additionally, the device features an internal hysteresis that helps to eliminate output oscillations and ensures stable operation, even in the presence of noise.

Its robust latch function allows the output state to be held until the input condition changes, which is particularly useful in analog-to-digital converters and other logic interface applications. The MAX989ESA+T LF also includes an output stage that can sink or source current, enabling direct interfacing with TTL, CMOS, and other logic families without requiring external components.

In summary, the MAX989ESA+T LF is an essential component for designers looking for a reliable, high-speed, and energy-efficient voltage comparator. Its compact form factor, combined with its impressive electrical characteristics, makes it a highly adaptable solution for a multitude of electronic designs.

You May Also Be Interested in

Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2744 $58.9392
43+ $2.6865 $115.5195
67+ $2.6034 $174.4278
92+ $2.5191 $231.7572
119+ $2.4347 $289.7293
159+ $2.1830 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess