EN
  • EN
  • DE

12TDLEJ20

Part No 12TDLEJ20
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CARTRIDGE 20A 12KVAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Cartridge
Current Rating (Amps) 20A
Voltage Rating - AC 12 kVAC
Applications Transformer Protection
Features Indicating
Approval Agency VDE
Breaking Capacity @ Rated Voltage 63kA
Package / Case Cartridge, Non-Standard
Size / Dimension 2.126" Dia x 11.500" L (54.00mm x 292.00mm)
Qualification -;5;9;7;10;8;3;4;2;1;1920;705;507;118;4598;2037;2041;283;614;3766;1742;18;3488;2378;2298;277;696;4008;486;4367;863;296;95;818;0;61849;105438;119285;105197;119286;105198;105195;105194;105200;105193;105437;105199;119283;119282;119284;105196;119287;119288;129469;129468;109703;98596;68482;68483;81742;7475;14807;14423;15248;51159;119233;32216;3599;13020;131408;14756;1956;15302;1111;6293;14842;132853;123589;15220;123625;123585;123620;123619;29167;114819;123613;123591;123617;123584;123587;123598;123604;123607;123601;123597;123603;123586;123612;13205;123606;123621;123605;123616;123609;123615;123599;123594;123608;15365;6841;16040;20965;68473;51183;77293;6845;44380;109701;109698;102267;109702;109699;109700;114672;40;13931;8988;81696;81697;15371;26644;29172;114674;15375;123592;123596;123595;8566;15376;5028;68466;51035;68467;11271;27294;27295;99425;22682;15412;15413;51077;15414;15415;15416;22684;45322;15299;81741;75260;467;52304;50605;15417;51073;1433;68441;68442;68443;68444;3866;68469;9109;123610;3586;51078;24874;68439;20166;68440;29165;29169;15418;8607;119129;15419;105950;22687;15420;13990;64414;107969;121279;52306;52295;1047;121277;15364;49;15421;121272;121275;121273;15534;38476;15072;121278;11179;96511;20477;121276;92049;52674;121274;108432;123707;131044;123715;131045;52307;175;52308;310;8955;15354;14212;4637;27335;34452;15316;27336;34453;1563;15361;52309;51080;51081;22688;81622;81623;81698;20823;39233;26241;51086;52314;52315;52316;15425;15426;15427;4840;15428;15429;15430;51087;15431;15432;15384;27347;5856;123600;3432;123618;2395;15390;50748;42684;50749;50750;15394;15395;24818;52294;68474;51088;8786;123593;15355;51072;51071;51070;51069;27232;27032;123602;15927;15434;106045;42457;42452;38571;52342;42460;52335;52343;52336;52344;52345;52346;52347;52348;52349;52350;52351;52352;52353;52354;52355;52356;52357;63889;107520;107539;107529;107534;47627;52362;121271;51089;16256;107540;58401;51096;27949;27948;27942;27954;123706;40860;15358;28231;15356;26286;15441;51090;51091;51092;52358;51093;51094;51095;68479;68480;15362;7155;27908;51107;73733;51108;73734;66126;15359;107522;92598;26260;795;51038;68478;5154;75348;75347;75349;75350;75351;22686;52301;15443;75353;15444;54193;123611;123614;123588;42683;51036;61993;44330;81516;81517;81518;27007;51040;51041;51042;51043;51044;51045;113706;51082;51083;51046;51084;51085;51039;51098;51099;51047;51050;51100;51051;51101;51102;51103;51104;51052;51106;51109;51110;51111;51112;51113;51114;51115;51116;51117;51118;51142;51143;51144;51146;51145;83104;51147;51054;51055;51056;51057;51152;51058;51059;51060;51061;50520;51062;51063;51064;83102;51153;51154;51155;83105;83106;83107;52311;52312;83108;51065;51067;51068;51079;51097;51048;51049;51105;51053;51148;51150;51151;127392;83103;63415;85586;68328;61805;27914;104734;103557;103824;103816;103825;105500;103556;103390;6489;6189;57185;15495;65877;1289;13365;50138;1309;98048;102395;98049;98050;102396;22712;22713;1195;26745;102397;15447;26280;15448;1290;81806;5004;45926;49918;34775;15409;52302;79135;15337;15338;14058;18949;15290;15363;15450;22689;22717;15451;15452;51075;10602;27668;81640;81641;123590;131046;26684;52305;22701;52359;52360;52361;114673;15345;5898;8;62;61;3;792;2;243;804;4;1;17;0;2;1;1;322108;322109;329230;349292;358273;395953;409393;411897;1;321581;321582;325235;326722;326746;343163;346271;349806;349821;358543;393544;403742;406666;168206;202093;227826;266779;294343;73564;103105;772696;214789;238101;259556;258611;260578;287296;68833;85651;100303;105844;114509;115672;115769;140417;156931;164429;182276;185925;192956;1983
Ultra Librarian 3D Model Ultra Librarian 12TDLEJ20 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE CARTRIDGE 50MA 250VAC/VDC
Lowest to $1.6744
Altech corporation
32A 400 VAC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
480A 5.5 kVAC Fuse Cartridge Bolt Mount, End Cap (Hookeye)
Need more? Email Us
Littelfuse Inc.
FUSE BATTERY PROTECTOR 8V 12A
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 10A 1KVDC 5AG
Need more? Email Us
Littelfuse Inc.
BATTERY PROTECTOR
Need more? Email Us
Littelfuse Inc.
20A 450 VDC Fuse Cartridge Bolt Mount
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 2A 600VAC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE CRTRDGE 200MA 250VAC/DC AXL
Lowest to $5.7914

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess