The NXP TDA1519B is a high-performance integrated circuit designed to deliver quality audio amplification in automotive and consumer audio applications. This power amplifier IC is part of NXP's reputable range of audio solutions, known for their reliability and efficiency.
Key Features
- Power Output: The TDA1519B offers a robust power output of 2 x 6 W with a 4-ohm load or 2 x 12 W into a 2-ohm load, providing ample power for a range of audio applications.
- Supply Voltage: It operates over a wide supply voltage range from 6 V to 18 V, making it versatile for use in various electrical environments and particularly suitable for automotive audio systems.
- Flexible Quiescent Current: The IC features a low quiescent current and has a flexibly controlled standby mode, which helps in reducing power consumption when the amplifier is not actively in use.
- Protection Features: The TDA1519B is equipped with a comprehensive set of protection features, including short-circuit protection, thermal protection, and a mute/standby switch, ensuring the longevity and safety of the device and the system it is used in.
- Quality Sound: With its low distortion and low noise characteristics, the TDA1519B ensures high-quality sound output, making it ideal for applications where audio performance is critical.
Applications
The TDA1519B is suitable for a variety of applications, including:
- Car radio amplifiers
- Boom boxes
- TV sound systems
- Small home audio systems
Technical Specifications
Parameter
Value
Number of Channels
2
Output Power
2 x 6 W (4 Ω) / 2 x 12 W (2 Ω)
Supply Voltage Range
6 V to 18 V
Total Harmonic Distortion (THD)
Low
Protection Features
Short-circuit, Thermal, Mute/Standby
Overall, the NXP TDA1519B stands out as a reliable and efficient solution for high-quality audio amplification, providing both power and fidelity in a compact, integrated package.