Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 5W x 2 at 8Ohm
Supply Voltage (V) 3.5V ~ 12V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package PowerSO-20
Manufacturer Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Family Part Number TDA7266
Manufacturer Pack Quantity 31
MSL Level 1 (Unlimited)
Win Source Part Number 1266152-TDA7266D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7266D CAD Model

Description

The TDA7266D from STMicroelectronics is a dual bridge audio amplifier designed for high-quality sound applications. As a member of the expansive TDA family, this integrated circuit is engineered to provide a reliable solution for driving stereo speakers, particularly in compact audio devices such as TVs, desktop computers, and portable speaker systems.

Key Features

  • Amplifier Type: The TDA7266D is a dual bridge amplifier, capable of driving two channels without the need for coupling capacitors, bootstrap capacitors, or snubber networks.
  • Output Power: It delivers up to 7+7 W of continuous RMS output power into an 8-ohm load with 0.1% THD+N from a 14.4 V power supply.
  • Operating Voltage Range: The device operates over a wide supply voltage range from 3.5 V to 18 V, making it versatile for various power scenarios.
  • Standby Function: A standby function is available to lower power consumption when the amplifier is not in active use.
  • Protection Systems: The TDA7266D includes multiple protection systems, such as short-circuit protection and thermal overload protection, ensuring the longevity and reliability of the device.
  • Minimal External Components: Its design requires minimal external components, reducing the overall bill of materials and simplifying the circuit design.

Applications

The TDA7266D is suitable for a wide range of audio applications. Its compact size and efficient operation make it an ideal choice for:

  • Television sets
  • Desktop computer audio systems
  • Portable speakers
  • Small home audio systems

Conclusion

With its robust feature set and protection systems, the TDA7266D stands out as a high-performance audio solution. Its ability to deliver quality sound with minimal external components makes it a cost-effective and space-saving option for manufacturers and hobbyists alike. The integration of standby functionality and wide operating voltage range further enhances its appeal for modern, energy-conscious audio designs.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2283
ECAD model for NS4263
National Semiconductor (TI)
LM48822 GND-REF ULTRA HIGH PSRR
Need more? Email Us
ECAD model for LM48822TLX/NOPB
National Semiconductor (TI)
LM49153 MONO AUDIO SUBSYS W/ CL
Need more? Email Us
ECAD model for LM49153TMX/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Need more? Email Us
ECAD model for LM4912MM/NOPB
Texas Instruments
2 W Stereo Class-D Audio Amplifier 48-HTSSOP -40 to 125
Need more? Email Us
ECAD model for TPA005D02DCA
Texas Instruments
IC AMP STER HDPH AUD 150MW 8MSOP / Amplifier IC
Need more? Email Us
ECAD model for HPA00577DGNR
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
National Semiconductor (TI)
LM49155 UPLINK NOISE SUPPRESSION
Need more? Email Us
ECAD model for LM49155TLX/NOPB

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8896 $58.6752
28+ $4.0120 $112.3360
44+ $3.8865 $171.0060
60+ $3.7612 $225.6720
78+ $3.6359 $283.6002
104+ $3.2596 $338.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,758 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention