EN
  • EN
  • DE

P87LPC764FDH

Part No P87LPC764FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 80C51 CISC 4KB EPROM 5V 20-Pin TSSOP / IC MCU 8BIT 4KB OTP 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 061089-P87LPC764FDH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name P87LPC764
Introduction Date March 11, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87LPC764FDH CAD Model

Description

Product Overview: NXP P87LPC764FDH

The NXP P87LPC764FDH is a highly integrated microcontroller that is part of the LPC700 series, designed for low-power applications that require high performance and reliability. This 8-bit microcontroller is based on a two-clock 80C51 core, offering up to 6 times the performance of the standard 80C51 processor at the same clock frequency.

Key Features

  • Processor Core: Enhanced 80C51 CPU operating at up to 20 MHz.
  • Memory: Comes with 4 KB of on-chip OTP (One-Time Programmable) memory for code storage and 128 bytes of RAM for data processing.
  • Digital Peripherals: Features 21 general-purpose I/O pins, two 16-bit timers/counters, and a programmable counter array for pulse generation and counting tasks.
  • Analog Features: Includes an 8-channel, 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs.
  • Communication Interfaces: Provides a versatile serial communication interface, capable of I2C-bus, SPI, and UART/USART operation.
  • Power Management: Supports multiple low-power modes, including Idle and Power-down modes, to ensure efficient power usage.
  • Voltage Range: Operates within a voltage range of 2.7V to 6.0V, suitable for battery-operated applications.
  • Packaging: Available in a 28-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and easy to integrate into various designs.

Applications

The P87LPC764FDH is ideal for a wide range of applications where efficient power usage and high performance are critical. These include, but are not limited to:

  • Battery management systems
  • Security systems
  • Home automation
  • Industrial control systems
  • Consumer electronics

Conclusion

With its robust set of features and flexible I/O options, the NXP P87LPC764FDH is a versatile microcontroller that can be employed in a multitude of applications requiring efficient power management, high-speed processing, and a range of interfacing capabilities. Its integration of memory, analog, and digital peripherals in a compact package makes it an excellent choice for designers looking to optimize their system designs for performance and cost.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7459 $61.6967
30+ $3.8947 $116.8410
46+ $3.7734 $173.5764
64+ $3.6510 $233.6640
82+ $3.5297 $289.4354
110+ $3.1647 $348.1170
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess