EN
  • EN
  • DE

MAX9720AEUE

Part No MAX9720AEUE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description STEREO HEADPHONE AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Series DirectDrive®
Package Bulk
Product Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 50mW x 2 @ 32Ohm
Voltage - Supply 1.8V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-TSSOP
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Standard Package 370 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 632765-MAX9720AEUE
Ultra Librarian 3D Model Ultra Librarian MAX9720AEUE CAD Model

Description

The MAX9720AEUE from Maxim Integrated is a high-performance, DirectDrive® stereo headphone amplifier that delivers exceptional audio quality for a wide range of applications. This compact and efficient device is designed to enhance the listening experience in portable electronic devices such as smartphones, tablets, laptops, and portable media players.

Key Features

  • DirectDrive Technology: The MAX9720AEUE employs Maxim's proprietary DirectDrive technology, which eliminates the need for bulky DC-blocking capacitors, resulting in a smaller PCB footprint and improved audio performance.
  • High Output Power: Capable of delivering up to 130mW per channel into a 16Ω load, it ensures loud and clear sound even with high-impedance headphones.
  • Low Distortion: With its low 0.01% THD+N (Total Harmonic Distortion plus Noise), the amplifier provides a clean and uncolored audio signal, preserving the integrity of the original recording.
  • High PSRR: The high Power Supply Rejection Ratio (PSRR) of 75dB at 1kHz minimizes noise and interference from fluctuating power supplies, ensuring a stable listening experience.
  • Adjustable Gain: The device features an externally controllable gain setting, allowing for customization to match specific headphone requirements or to compensate for source signal variations.

Applications

The MAX9720AEUE is ideal for a range of audio applications, including:

  • Mobile Phones
  • Portable Media Players
  • Notebook and Desktop Computers
  • Portable Gaming Devices

Technical Specifications

The amplifier operates over a wide 2.7V to 5.5V supply voltage range, making it suitable for use with a variety of power sources. It is available in a 16-pin TSSOP package, which is both space-saving and easy to integrate into existing designs. The device also features built-in thermal overload protection, safeguarding it against potential damage from excessive heat.

Conclusion

The MAX9720AEUE from Maxim Integrated stands out as a robust and versatile audio solution that offers superior sound quality, making it an excellent choice for designers looking to enhance the audio capabilities of their electronic products.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess