EN
  • EN
  • DE

PCM6480QRTVRQ1

Part No PCM6480QRTVRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description AUTOMOTIVE 4-CH ANALOG AND 4-CH / ADC, Audio 16 b, 20 b, 24 b, 32 b 768kHz DSP, I²C, I²S, SPI 32-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type ADC, Audio
Number of Channels 4
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Sampling Rate (Per Second) 768kHz
Data Interface DSP, I²C, I²S, SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-PCM6480QRTVRQ1CT,296-PCM6480QRTVRQ1TR,296-PCM6480QRTVRQ1DKR
Standard Package 3,000
Win Source Part Number 1135319-PCM6480QRTVRQ1
Ultra Librarian 3D Model Ultra Librarian PCM6480QRTVRQ1 CAD Model

Description

Product Overview: PCM6480QRTVRQ1 from Texas Instruments

The PCM6480QRTVRQ1 is a state-of-the-art automotive audio analog-to-digital converter (ADC) developed by Texas Instruments, designed to provide high-fidelity audio capture for advanced vehicular audio systems. This premium component is part of TI's commitment to enhancing the in-vehicle user experience, offering superior sound quality and reliability that automotive applications demand.

Key Features

  • High-Performance Audio ADC: The PCM6480QRTVRQ1 delivers exceptional audio quality with a 24-bit resolution and a sampling rate of up to 192 kHz, ensuring detailed and accurate audio reproduction.
  • Multi-Channel Support: With its four-channel input, the device can handle complex audio systems, making it ideal for applications requiring multiple microphone inputs or other audio sources.
  • Low Distortion: It features a very low total harmonic distortion plus noise (THD+N), which minimizes audio artifacts, providing a clear and pristine audio signal.
  • Automotive Grade: As a Q1 component, it is designed to meet the rigorous standards of the automotive industry, ensuring high reliability and performance under extreme conditions.

Applications

The PCM6480QRTVRQ1 is well-suited for a range of automotive audio applications, including:

  • Advanced Driver Assistance Systems (ADAS) where clear audio capture is essential for features like voice recognition and commands.
  • In-car communication systems that require multiple audio channel processing.
  • High-end infotainment systems that deliver a premium audio experience to passengers.

Technical Specifications

  • Resolution: 24-bit
  • Sampling Rate: Up to 192 kHz
  • Input Channels: 4
  • Supply Voltage: 3.3V
  • Operating Temperature: -40°C to +105°C
  • Package: 32-WQFN (5x5)

For designers and engineers looking to integrate high-quality audio ADCs into their automotive systems, the PCM6480QRTVRQ1 from Texas Instruments stands out as a robust and reliable choice that can elevate the auditory experience to new heights.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3251 $53.3004
10+ $10.9335 $109.3350
15+ $10.5918 $158.8770
20+ $10.2501 $205.0020
26+ $9.9085 $257.6210
34+ $8.8834 $302.0356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,227 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess