EN
  • EN
  • DE

MC56F8335VFGE

Part No MC56F8335VFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit Digital Signal Controller | IC MCU 16BIT 64KB FLASH 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor 56800E
Data Bus Width 16-Bit
Speed 60MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, Temp Sensor, WDT
The number of I/O 49
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Date RAM Size 6K x 16
Supply Voltage 2.25V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 128-LQFP
Supplier Device Package 128-LQFP (14x20)
Family Part Number MC56F8335
Manufacturer Pack Quantity 360
MSL Level 3 (168 Hours)
Win Source Part Number 1218823-MC56F8335VFGE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC56F8335VFGE CAD Model

Description

The NXP MC56F8335VFGE is a highly integrated digital signal controller (DSC) combining the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU). This sophisticated device is designed to cater to the demanding needs of advanced motor control, industrial control, and power conversion applications.

Key Features

  • Core: The device features a 32-bit 56800E core, operating at a frequency of up to 60MHz, delivering robust processing capabilities required for complex algorithms and control functions.
  • Memory: It includes 128KB of Flash memory and 18KB of SRAM, providing ample space for application code and data storage.
  • Peripherals: A rich set of peripherals is available including a Quadrature Encoder Interface (QEI), multiple PWM generators, Analog-to-Digital Converters (ADCs), and a FlexCAN module, making it ideal for a wide range of real-time control applications.
  • Connectivity: The MC56F8335VFGE offers various communication interfaces such as CAN, SPI, I2C, and UARTs, enabling easy integration into existing systems and facilitating communication with other devices.
  • Power Efficiency: Designed with power efficiency in mind, the device supports multiple power-saving modes to reduce energy consumption during idle or low-activity periods.
  • Package: The component is available in a 144-LQFP (Low Profile Quad Flat Package) that ensures a compact footprint for space-constrained applications.

Applications

The versatility of the NXP MC56F8335VFGE makes it suitable for a broad range of applications. It is particularly adept in sectors requiring precise motor control, such as industrial drives, robotics, and automotive systems. Its robust control capabilities are also beneficial for power management systems, including inverters and converters, as well as for sophisticated industrial control systems that demand real-time processing and high reliability.

Development Support

NXP provides comprehensive development support for the MC56F8335VFGE with a suite of tools, software libraries, and reference designs to accelerate the development process. This ensures that designers can leverage the full capabilities of the device and reduce time-to-market for their products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.3778 $65.3778
3+ $53.6433 $160.9299
4+ $51.9671 $207.8684
5+ $50.2907 $251.4535
6+ $48.6143 $291.6858
8+ $43.5852 $348.6816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 358 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess