EN
  • EN
  • DE

MAX96960AGTN/VY+T

Part No MAX96960AGTN/VY+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR / Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX96960
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 1006812-MAX96960AGTN/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX96960AGTN/VY+T CAD Model

Description

The MAX96960AGTN/VY+T is an advanced, high-performance solution designed by Maxim Integrated to cater to the sophisticated needs of modern electronic systems. Known for its reliability and efficiency, this product is a perfect fit for applications requiring precise signal processing and control.

Key Features

  • High-Speed Operation: The device is engineered to handle high-speed signals, making it suitable for fast and efficient data processing applications.
  • Low Power Consumption: Maxim Integrated prioritizes energy efficiency, and the MAX96960AGTN/VY+T reflects this with its low power usage, extending battery life in portable devices.
  • Compact Package: The compact form factor of this product allows for easy integration into space-constrained designs without compromising performance.
  • Robust Temperature Range: It operates reliably across a broad temperature range, ensuring stability and performance even under varying environmental conditions.

Applications

The versatility of the MAX96960AGTN/VY+T makes it an ideal component for a wide array of applications. It is particularly well-suited for:

  • Telecommunications
  • Data Acquisition Systems
  • Medical Equipment
  • Industrial Control Systems
  • High-speed Data Processing Units

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality, and the MAX96960AGTN/VY+T is no exception. Each unit is manufactured to the highest standards, ensuring both reliability and longevity for your critical applications. With Maxim's robust testing and quality assurance processes, customers can be confident in the consistent performance of their products.

Ordering Information

The product is available in tape and reel packaging, denoted by the '+T' suffix, facilitating easy handling and integration into automated manufacturing processes. For detailed specifications and ordering information, customers are encouraged to consult the data sheet or contact Maxim Integrated's customer support team.

You May Also Be Interested in

Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $138.0987 $138.0987
2+ $133.4949 $266.9898
3+ $119.6857 $359.0571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess