EN
  • EN
  • DE

MAX9691ESA+

Part No MAX9691ESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP SNGL ECL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, ECL
Voltage - Input Offset (Max) 6.5mV @ 5V
Current - Input Bias (Max) 20μA @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 26mA
CMRR, PSRR (Typ) 80dB CMRR, 60dB PSRR
Propagation Delay (Max) 1.8ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 110922-MAX9691ESA+
Ultra Librarian 3D Model Ultra Librarian MAX9691ESA+ CAD Model

Description

Maxim Integrated Product MAX9691ESA+ Overview

The MAX9691ESA+ is a high-performance, low-power comparator from Maxim Integrated, designed to provide precise voltage comparison and signaling in a wide range of applications. This device is part of Maxim's commitment to delivering advanced integrated circuits that meet the needs of modern electronic systems.

Key Features

  • High Speed: The MAX9691ESA+ offers a fast propagation delay, making it suitable for high-speed applications where quick response times are crucial.
  • Low Power Consumption: With its low power requirements, this comparator is an excellent choice for battery-powered devices and power-sensitive applications.
  • Single or Dual Supply Operation: It can operate from a single +5V supply or dual ±5V supplies, providing flexibility in different circuit configurations.
  • Wide Input Voltage Range: The input voltage range extends from the negative supply rail to within 1.5V of the positive supply, accommodating a broad spectrum of signal levels.
  • Output Latch Function: An output latch feature allows the user to hold the comparator's output in a fixed state until it is reset, which is useful for timing and control applications.
  • Small Package: The MAX9691ESA+ comes in a compact 8-pin SOIC package, minimizing the footprint on printed circuit boards and making it ideal for space-constrained designs.

Applications

The versatility of the MAX9691ESA+ enables it to be used in a variety of applications, including:

  • High-speed signal detection
  • Zero-crossing detectors
  • Window comparators
  • Battery monitoring systems
  • Level shifting circuits
  • Communication systems
  • Industrial control systems

Reliability and Quality

Maxim Integrated ensures that its products, including the MAX9691ESA+, are manufactured to the highest standards of quality and reliability. This comparator is designed to withstand the rigors of industrial environments and maintain performance over a wide temperature range.

Conclusion

The MAX9691ESA+ from Maxim Integrated is a testament to the company's dedication to engineering excellence. It combines speed, efficiency, and versatility, making it a superior choice for designers seeking a reliable comparator for their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3696 $70.7392
4+ $29.0212 $116.0848
6+ $28.1143 $168.6858
8+ $27.2074 $217.6592
10+ $26.3005 $263.0050
13+ $23.5797 $306.5361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess