EN
  • EN
  • DE

MAX9670CTL+T

Part No MAX9670CTL+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO/VIDEO SWIT DUAL 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Audio, Video
Number of Channels 2
Single Supply Voltage (V+) 3.3 V to 12 V
-3db Bandwidth 230MHz
Features Buffers, I2C, RGB, SCART
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 111217-MAX9670CTL+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9670CTL+T CAD Model

Description

Maxim Integrated MAX9670CTL+T Product Overview

The Maxim Integrated MAX9670CTL+T is a state-of-the-art gamma reference system designed to enhance display quality in a wide range of applications. This advanced component is specifically engineered to provide a precise and stable voltage reference for gamma correction in TFT LCD panels. Its compact size and high performance make it an ideal choice for portable devices, automotive displays, and high-definition televisions.

Key Features

  • High Precision: The MAX9670CTL+T offers excellent voltage accuracy, ensuring that the gamma curve is precisely followed, which is crucial for color and image fidelity in display technology.
  • Low Power Consumption: With its power-efficient design, this device is optimized for battery-operated products, helping to extend the device's battery life without sacrificing performance.
  • Integrated Buffers: The product includes high-output current buffers that can drive the VCOM backplane and the gamma-correction resistor strings directly, simplifying the design and reducing external component count.
  • Programmable: It features programmable gamma correction to accommodate different panel specifications and user preferences, providing flexibility in the design phase and post-production calibration.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, making it suitable for use in harsh environments and ensuring consistent performance regardless of external conditions.

Applications

  • Notebook Computers
  • Desktop Monitors
  • Automotive Displays
  • High-Definition Televisions
  • Portable Media Players

The MAX9670CTL+T is packaged in a small, leadless TQFN-EP package, which allows for a compact footprint on the PCB. This package is also RoHS compliant, adhering to environmental standards and making it suitable for use in a wide range of markets, including those with strict environmental regulations.

Overall, the Maxim Integrated MAX9670CTL+T gamma reference system is a highly reliable and versatile solution for display manufacturers looking to improve image quality with precise gamma correction. Its combination of performance, power efficiency, and flexibility makes it an essential component in the advancement of display technology.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess