EN
  • EN
  • DE

UC3710DWTR

Part No UC3710DWTR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DUAL NON-INV PWR DRVR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 5 V ~ 35 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
Rise / Fall Time (Typ) 25ns, 25ns
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style SMD/SMT
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 16-SOIC
Win Source Part Number 004671-UC3710DWTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3710DWTR CAD Model

Description

Introducing the UC3710DWTR from Texas Instruments

The UC3710DWTR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust component is specifically engineered to drive high-current loads with exceptional efficiency and reliability, making it an ideal choice for a wide range of applications in power management systems.

Key Features and Benefits

  • High Output Drive Capability: The UC3710DWTR is capable of delivering an impressive output, ensuring that it can handle the demands of high-current applications.
  • Low On-Resistance: With its low on-resistance, this component offers minimal voltage drop and power loss, which is crucial for maintaining efficiency in power circuits.
  • Fast Switching Speed: The device is designed for rapid switching, which helps to reduce transition losses and enables efficient operation at higher frequencies.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, contributing to its long-term reliability and stability.
  • Versatile Supply Voltage Range: It operates over a wide supply voltage range, providing flexibility in various power supply designs.
  • Logic-Level Inputs: The UC3710DWTR features logic-level inputs that are compatible with standard logic families, making it easy to interface with microcontrollers and other digital systems.

Applications

The UC3710DWTR's robust design and versatile features make it an excellent choice for a variety of applications, including:

  • Motor Control Circuits
  • Power Supplies
  • Automotive Systems
  • Industrial Automation
  • LED Lighting Systems

Its ability to drive high currents while maintaining efficiency and speed makes it particularly well-suited for applications that require reliable power control, such as in the automotive industry where performance and safety are paramount.

The UC3710DWTR is available in a surface-mount package, which allows for compact and efficient PCB design. Its thermal and electrical performance is enhanced by the use of Texas Instruments' advanced manufacturing technologies, ensuring that it meets the rigorous standards expected in professional electronic design.

With its combination of high performance, reliability, and versatility, the UC3710DWTR from Texas Instruments stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess