EN
  • EN
  • DE

MAX96707GTG+

Part No MAX96707GTG+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 1.5GBPS 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Function Serializer
Data Rate 1Mbps
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 115°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Part Number Series MAX96707
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810696-MAX96707GTG+
Ultra Librarian 3D Model Ultra Librarian MAX96707GTG+ CAD Model

Description

Maxim Integrated MAX96707GTG+ Product Overview

The MAX96707GTG+ from Maxim Integrated is a cutting-edge, compact serializer designed for automotive camera applications. It is part of Maxim's high-performance GMSL (Gigabit Multimedia Serial Link) series, which is engineered to provide high-speed data transmission over coaxial or shielded twisted-pair (STP) cables. The MAX96707GTG+ is specifically tailored to meet the stringent requirements of in-vehicle data streaming, offering robustness and reliability for safety-critical automotive systems.

Key Features

  • High-Speed Data Transfer: Supports up to 1.5 Gbps for rapid and efficient data transmission, ensuring minimal latency in video applications.
  • Enhanced EMI Performance: Designed with electromagnetic interference (EMI) mitigation techniques, the device ensures stable performance in the noisy automotive environment.
  • Adaptive Equalization: Features automatic adaptive equalization for optimizing signal integrity over long cable runs, enhancing the quality and reliability of the video signal.
  • Flexible Power Supply: Operates over a wide supply voltage range, making it compatible with various automotive power systems.
  • Advanced Diagnostics: Includes built-in diagnostic capabilities for monitoring system health and ensuring consistent performance.
  • Compact Form Factor: Comes in a 48-pin TQFN package, which is ideal for space-constrained automotive applications.

Applications

The MAX96707GTG+ is primarily used in automotive video camera systems, such as rear-view cameras, surround-view systems, and driver-assistance cameras. Its ability to handle high-speed data with robustness makes it an excellent choice for advanced driver-assistance systems (ADAS) that require real-time video feeds for functions like lane departure warnings, parking assistance, and collision avoidance.

Reliability and Safety

Maxim Integrated understands the importance of safety in automotive applications. The MAX96707GTG+ is designed to meet the rigorous automotive industry standards, including AEC-Q100 qualification, ensuring its reliability and performance under various operating conditions. Its built-in diagnostic features also help to maintain system integrity and prevent failures that could compromise driver safety.

Overall, the MAX96707GTG+ from Maxim Integrated represents a blend of high-speed data capabilities, robust design, and automotive-focused features, making it an indispensable component for modern vehicle camera systems.

You May Also Be Interested in

Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess